ABB AB Junction Boxes 1SL0958A00

Description
ABB 1SL0958A00 Junction Box
Request a Quote
Description
ABB 1SL0958A00 Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 1833754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
1833754
Junction Boxes 1833754
ABB 1SL0958A00 Junction Box

ABB 1SL0958A00 Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1833754
Product Name Junction Boxes
Type Junction Box
Shape Rectangular
Length 12.2 inch (310 mm)
Width 9.45 inch (240 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details