ABB AB Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 1SL0826A00

Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:170mm; External Width - Metric:220mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:170mm; External Width - Metric:220mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb - 78Y8699 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
78Y8699
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 78Y8699
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:170mm; External Width - Metric:220mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplastic; External Height - Metric:170mm; External Width - Metric:220mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8699
Product Name Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
Length 6.69 inch (170 mm)
Width 8.66 inch (220 mm)
Depth 3.15 inch (80 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402-7H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers