ABB Process Automation Division Pilot Light, Green, 24V, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5022

Description
PILOT LIGHT, GREEN, 24V, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 24V, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 24V, 22.3Mm, Screw; Led Colour Abb - 69AC6929 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 24V, 22.3Mm, Screw; Led Colour Abb
69AC6929
Pilot Light, Green, 24V, 22.3Mm, Screw; Led Colour Abb 69AC6929
PILOT LIGHT, GREEN, 24V, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

PILOT LIGHT, GREEN, 24V, 22.3MM, SCREW; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6929
Product Name Pilot Light, Green, 24V, 22.3Mm, Screw; Led Colour Abb
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details