ABB Process Automation Division Pilot Light, Red, 24V, 22.3Mm, Screw; Led Colour Abb 1SFA619403R5021

Description
PILOT LIGHT, RED, 24V, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 24V, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 24V, 22.3Mm, Screw; Led Colour Abb - 69AC6928 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 24V, 22.3Mm, Screw; Led Colour Abb
69AC6928
Pilot Light, Red, 24V, 22.3Mm, Screw; Led Colour Abb 69AC6928
PILOT LIGHT, RED, 24V, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

PILOT LIGHT, RED, 24V, 22.3MM, SCREW; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC6928
Product Name Pilot Light, Red, 24V, 22.3Mm, Screw; Led Colour Abb
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers