Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Vinyl; Tin Plated; 0.150 in. (Max.); UL 94V-2 18RAD-182

Description
Terminals, 187 Series - Female Disconnects, 22-18 AWG Wire Size, Brass Material, Vinyl Insulated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .020 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 187 Series - Female Disconnects, 22-18 AWG Wire Size, Brass Material, Vinyl Insulated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .020 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Vinyl; Tin Plated; 0.150 in. (Max.); UL 94V-2 - 70091966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Vinyl; Tin Plated; 0.150 in. (Max.); UL 94V-2
70091966
Terminal; 22 to 18 AWG; Brass; Vinyl; Tin Plated; 0.150 in. (Max.); UL 94V-2 70091966
Terminals, 187 Series - Female Disconnects, 22-18 AWG Wire Size, Brass Material, Vinyl Insulated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .020 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 187 Series - Female Disconnects, 22-18 AWG Wire Size, Brass Material, Vinyl Insulated

Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .020 , Red


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091966
Product Name Terminal; 22 to 18 AWG; Brass; Vinyl; Tin Plated; 0.150 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers