Thomas & Betts Corporation Straight Blade GFCI Plug 1594-CMA

Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W
Datasheet
Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMA - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade GFCI Plug
1594-CMA
Straight Blade GFCI Plug 1594-CMA
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W

RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1594-CMA
Product Name Straight Blade GFCI Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 125 Volt L5-20R - L0520RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details