ABB AB Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb 12814

Description
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:370mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:370mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb - 78Y8741 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb
78Y8741
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb 78Y8741
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:370mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:370mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8741
Product Name Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb
Length 14.57 inch (370 mm)
Width 10.83 inch (275 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers