ABB AB Cable Gland, Zinc Alloy, 3.175Mm-6.35Mm; Thread Size Imperial Abb Thomas & Betts 035-72775-1

Description
CABLE GLAND, ZINC ALLOY, 3.175MM-6.35MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.175mm; Cable Diameter Max:6.35mm; Cable Gland Material:Zinc Alloy; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, ZINC ALLOY, 3.175MM-6.35MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.175mm; Cable Diameter Max:6.35mm; Cable Gland Material:Zinc Alloy; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Zinc Alloy, 3.175Mm-6.35Mm; Thread Size Imperial Abb Thomas & Betts - 77H0738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Zinc Alloy, 3.175Mm-6.35Mm; Thread Size Imperial Abb Thomas & Betts
77H0738
Cable Gland, Zinc Alloy, 3.175Mm-6.35Mm; Thread Size Imperial Abb Thomas & Betts 77H0738
CABLE GLAND, ZINC ALLOY, 3.175MM-6.35MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.175mm; Cable Diameter Max:6.35mm; Cable Gland Material:Zinc Alloy; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

CABLE GLAND, ZINC ALLOY, 3.175MM-6.35MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.175mm; Cable Diameter Max:6.35mm; Cable Gland Material:Zinc Alloy; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 77H0738
Product Name Cable Gland, Zinc Alloy, 3.175Mm-6.35Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 2141072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details