Aaronia AG RF Antennas 751

Description
2.35GHz Directional Antenna RF Antenna 700MHz ~ 4GHz 4dBi SMA Female, N Type
Datasheet
Description
2.35GHz Directional Antenna RF Antenna 700MHz ~ 4GHz 4dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 751 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
751
RF Antennas 751
2.35GHz Directional Antenna RF Antenna 700MHz ~ 4GHz 4dBi SMA Female, N Type

2.35GHz Directional Antenna RF Antenna 700MHz ~ 4GHz 4dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 751
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers