Aaronia AG RF Antennas 750

Description
1.6GHz Directional Antenna RF Antenna 700MHz ~ 2.5GHz 4dBi SMA Female, N Type
Datasheet
Description
1.6GHz Directional Antenna RF Antenna 700MHz ~ 2.5GHz 4dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 750 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
750
RF Antennas 750
1.6GHz Directional Antenna RF Antenna 700MHz ~ 2.5GHz 4dBi SMA Female, N Type

1.6GHz Directional Antenna RF Antenna 700MHz ~ 2.5GHz 4dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 750
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers