Aaronia AG RF Antennas 744X

Description
1.51GHz Biconical RF Antenna 20MHz ~ 3GHz 41dBi SMA Female, N Type
Datasheet
Description
1.51GHz Biconical RF Antenna 20MHz ~ 3GHz 41dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 744X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
744X
RF Antennas 744X
1.51GHz Biconical RF Antenna 20MHz ~ 3GHz 41dBi SMA Female, N Type

1.51GHz Biconical RF Antenna 20MHz ~ 3GHz 41dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 744X
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers