Aaronia AG RF Antennas 743

Description
510MHz Biconical RF Antenna 20MHz ~ 1GHz 1dBi SMA Female, N Type
Datasheet
Description
510MHz Biconical RF Antenna 20MHz ~ 1GHz 1dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 743 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
743
RF Antennas 743
510MHz Biconical RF Antenna 20MHz ~ 1GHz 1dBi SMA Female, N Type

510MHz Biconical RF Antenna 20MHz ~ 1GHz 1dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 743
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL2-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2118326-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details