Aaronia AG RF Antennas 734

Description
4.15GHz Blade, Tilt RF Antenna 300MHz ~ 8GHz 3dBi SMA Male
Datasheet
Description
4.15GHz Blade, Tilt RF Antenna 300MHz ~ 8GHz 3dBi SMA Male
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 734 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
734
RF Antennas 734
4.15GHz Blade, Tilt RF Antenna 300MHz ~ 8GHz 3dBi SMA Male

4.15GHz Blade, Tilt RF Antenna 300MHz ~ 8GHz 3dBi SMA Male

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 734
Product Name RF Antennas
Technology Type Blade, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers