Aaronia AG RF Antennas 692

Description
15.0045MHz Directional Antenna RF Antenna 9kHz ~ 30MHz SMA Female Magnetic
Datasheet
Description
15.0045MHz Directional Antenna RF Antenna 9kHz ~ 30MHz SMA Female Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 692 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
692
RF Antennas 692
15.0045MHz Directional Antenna RF Antenna 9kHz ~ 30MHz SMA Female Magnetic

15.0045MHz Directional Antenna RF Antenna 9kHz ~ 30MHz SMA Female Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 692
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers