Aaronia AG RF Antennas 205/005

Description
4.15GHz Horn RF Antenna 300MHz ~ 8GHz 14dBi N Type Female (2)
Description
4.15GHz Horn RF Antenna 300MHz ~ 8GHz 14dBi N Type Female (2)

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 205/005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
205/005
RF Antennas 205/005
4.15GHz Horn RF Antenna 300MHz ~ 8GHz 14dBi N Type Female (2)

4.15GHz Horn RF Antenna 300MHz ~ 8GHz 14dBi N Type Female (2)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 205/005
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers