Aaronia AG RF Antennas 202/011

Description
9.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 18GHz SMA Male Magnetic
Datasheet
Description
9.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 18GHz SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 202/011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
202/011
RF Antennas 202/011
9.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 18GHz SMA Male Magnetic

9.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 18GHz SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 202/011
Product Name RF Antennas
Applications Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers