Aaronia AG RF Antennas 202/005

Description
3.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 6GHz SMA Male Magnetic
Description
3.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 6GHz SMA Male Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 202/005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
202/005
RF Antennas 202/005
3.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 6GHz SMA Male Magnetic

3.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 6GHz SMA Male Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 202/005
Product Name RF Antennas
Applications Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers