Panametrics Ultrasonic Flare Gas Mass Flowmeter DigitalFlow GF868

Description
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface. The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics meters, including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures hydrocarbon gases Self-calibration check assures accurate worry-free operation Delivers accurate flow rate, independent of gas composition Measures very low to very high velocity Field-proven installation techniques Built-in totalizers Built-in power supply for pressure and temperature transmitters 4000 to 1 turndown ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material − Reduce cost of steam usage with proportional control − Conserve energy by eliminating unnecessary flaring − Comply with government regulations for pollution control Vent gas Hydrocarbon gases Biogases Digester gases
Request a Quote
Description
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface. The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics meters, including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures hydrocarbon gases Self-calibration check assures accurate worry-free operation Delivers accurate flow rate, independent of gas composition Measures very low to very high velocity Field-proven installation techniques Built-in totalizers Built-in power supply for pressure and temperature transmitters 4000 to 1 turndown ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material − Reduce cost of steam usage with proportional control − Conserve energy by eliminating unnecessary flaring − Comply with government regulations for pollution control Vent gas Hydrocarbon gases Biogases Digester gases
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DigitalFlow GF868 is an ultrasonic flare gas mass flowmeter designed for high-performance flow measurement in challenging environments. It utilizes the Correlation Transit-Time technique, allowing it to measure velocity, volumetric, and mass flow rates accurately across a wide range of conditions, from 0.1 to 394 ft/s (0.03 to 120 m/s). The device is capable of handling a turndown ratio of 4000 to 1 and is independent of gas composition, making it suitable for various applications including flare gas, vent gas, hydrocarbon gases, biogases, and digester gases. The flowmeter features a compact, explosion-proof transmitter that can be installed close to the measurement point, simplifying wiring. It offers minimal maintenance due to its lack of moving parts and is tolerant to dirty or wet conditions. The DigitalFlow GF868 can be configured in one or two path setups, enhancing its versatility for different installation scenarios. Additionally, it can measure the net heating value (NHV) of flare gas, aiding in optimizing combustion efficiency and reducing emissions. The device is designed for easy serviceability and has field-proven installation techniques, making it a reliable choice for engineers looking to manage flare emissions and improve operational efficiency.

Datasheet Summary
Powered by GS/AI

The DigitalFlow GF868 is an ultrasonic flare gas mass flowmeter designed for high-performance flow measurement in challenging environments. It utilizes the Correlation Transit-Time technique, allowing it to measure velocity, volumetric, and mass flow rates accurately across a wide range of conditions, from 0.1 to 394 ft/s (0.03 to 120 m/s). The device is capable of handling a turndown ratio of 4000 to 1 and is independent of gas composition, making it suitable for various applications including flare gas, vent gas, hydrocarbon gases, biogases, and digester gases. The flowmeter features a compact, explosion-proof transmitter that can be installed close to the measurement point, simplifying wiring. It offers minimal maintenance due to its lack of moving parts and is tolerant to dirty or wet conditions. The DigitalFlow GF868 can be configured in one or two path setups, enhancing its versatility for different installation scenarios. Additionally, it can measure the net heating value (NHV) of flare gas, aiding in optimizing combustion efficiency and reducing emissions. The device is designed for easy serviceability and has field-proven installation techniques, making it a reliable choice for engineers looking to manage flare emissions and improve operational efficiency.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flare Gas Mass Flowmeter - DigitalFlow GF868 - Panametrics
Billerica, MA, United States
Ultrasonic Flare Gas Mass Flowmeter
DigitalFlow GF868
Ultrasonic Flare Gas Mass Flowmeter DigitalFlow GF868
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface. The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics meters, including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures hydrocarbon gases Self-calibration check assures accurate worry-free operation Delivers accurate flow rate, independent of gas composition Measures very low to very high velocity Field-proven installation techniques Built-in totalizers Built-in power supply for pressure and temperature transmitters 4000 to 1 turndown ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material − Reduce cost of steam usage with proportional control − Conserve energy by eliminating unnecessary flaring − Comply with government regulations for pollution control Vent gas Hydrocarbon gases Biogases Digester gases

The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box.

The DigitalFlow GF868 is ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface.

The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics meters, including the original 7100 and its digital replacement, the 7168.

Features

  • Measures velocity, volumetric and mass flow
  • Standard velocity range to 100 m/s (328 ft/s) standard
  • Extended velocity range to 120 m/s (394 ft/s)
  • Measures instantaneous average molecular weight
  • Measures hydrocarbon gases
  • Self-calibration check assures accurate worry-free operation
  • Delivers accurate flow rate, independent of gas composition
  • Measures very low to very high velocity
  • Field-proven installation techniques
  • Built-in totalizers
  • Built-in power supply for pressure and temperature transmitters
  • 4000 to 1 turndown ratio
  • One or two channel/path configurations

Applications

The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for:

  • Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material − Reduce cost of steam usage with proportional control − Conserve energy by eliminating unnecessary flaring − Comply with government regulations for pollution control
  • Vent gas
  • Hydrocarbon gases
  • Biogases
  • Digester gases
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Flow Meters
Product Number DigitalFlow GF868
Product Name Ultrasonic Flare Gas Mass Flowmeter
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
Pipe Diameter 2.00 to 120.00 inch (50.8 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details