Plast-O-Matic Valves, Inc. Corrosion and UV Resistant PVC Calibration Column CC2000EP-PV-RE

Description
Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for wide range of liquids - no metal components. Options include welded isolation ball valve on one or both ends and loose fit slip removable top cap for convenient cleaning. Sixty second test period provides superior accuracy to shorter test periods. Direct readings in GPH and mL/minute Wide range of cylinder volumes available - 100 mL to 4000 mL. Highly visible/high contrast graduations. Graduations have clear Mylar overlay for added protection in harsh chemical environments; label resists shrinkage and temperature damage NPT threaded connections standard; BSP threads, sockets, flanges, union ends and other connections available. Models with permanent end caps rated to 75 PSI. Models with removable end cap are not rated for pressure (0 PSI).
Request a Quote
Description
Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for wide range of liquids - no metal components. Options include welded isolation ball valve on one or both ends and loose fit slip removable top cap for convenient cleaning. Sixty second test period provides superior accuracy to shorter test periods. Direct readings in GPH and mL/minute Wide range of cylinder volumes available - 100 mL to 4000 mL. Highly visible/high contrast graduations. Graduations have clear Mylar overlay for added protection in harsh chemical environments; label resists shrinkage and temperature damage NPT threaded connections standard; BSP threads, sockets, flanges, union ends and other connections available. Models with permanent end caps rated to 75 PSI. Models with removable end cap are not rated for pressure (0 PSI).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC2000EP-PV-RE is a corrosion and UV resistant PVC calibration column designed for measuring pump flow rates, chemical dosing, or chemical feed systems. It features a flow capacity of 2000 mL/min (32 GPH) and is constructed without metal components, making it suitable for a wide range of liquids. The column includes options for a welded isolation ball valve on one or both ends and a loose fit slip removable top cap for easy cleaning. This model provides direct readings in gallons per hour (GPH) and milliliters per minute, with a test period of sixty seconds that enhances accuracy compared to shorter tests. The graduations are highly visible and protected by a Mylar overlay, ensuring durability in harsh chemical environments. Standard NPT threaded connections are available, with additional options such as BSP threads and flanges. Models with permanent end caps are rated for 75 PSI, while those with removable end caps are not rated for pressure.

Datasheet Summary
Powered by GS/AI

The CC2000EP-PV-RE is a corrosion and UV resistant PVC calibration column designed for measuring pump flow rates, chemical dosing, or chemical feed systems. It features a flow capacity of 2000 mL/min (32 GPH) and is constructed without metal components, making it suitable for a wide range of liquids. The column includes options for a welded isolation ball valve on one or both ends and a loose fit slip removable top cap for easy cleaning. This model provides direct readings in gallons per hour (GPH) and milliliters per minute, with a test period of sixty seconds that enhances accuracy compared to shorter tests. The graduations are highly visible and protected by a Mylar overlay, ensuring durability in harsh chemical environments. Standard NPT threaded connections are available, with additional options such as BSP threads and flanges. Models with permanent end caps are rated for 75 PSI, while those with removable end caps are not rated for pressure.

Suppliers

Company
Product
Description
Supplier Links
Corrosion and UV Resistant PVC Calibration Column - CC2000EP-PV-RE - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Corrosion and UV Resistant PVC Calibration Column
CC2000EP-PV-RE
Corrosion and UV Resistant PVC Calibration Column CC2000EP-PV-RE
Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for wide range of liquids - no metal components. Options include welded isolation ball valve on one or both ends and loose fit slip removable top cap for convenient cleaning. Sixty second test period provides superior accuracy to shorter test periods. Direct readings in GPH and mL/minute Wide range of cylinder volumes available - 100 mL to 4000 mL. Highly visible/high contrast graduations. Graduations have clear Mylar overlay for added protection in harsh chemical environments; label resists shrinkage and temperature damage NPT threaded connections standard; BSP threads, sockets, flanges, union ends and other connections available. Models with permanent end caps rated to 75 PSI. Models with removable end cap are not rated for pressure (0 PSI).

Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options.

ADVANTAGES:

  • UV Resistant PVC Construction for wide range of liquids - no metal components.
  • Options include welded isolation ball valve on one or both ends and loose fit slip removable top cap for convenient cleaning.
  • Sixty second test period provides superior accuracy to shorter test periods.
  • Direct readings in GPH and mL/minute
  • Wide range of cylinder volumes available - 100 mL to 4000 mL.
  • Highly visible/high contrast graduations.
  • Graduations have clear Mylar overlay for added protection in harsh chemical environments; label resists shrinkage and temperature damage
  • NPT threaded connections standard; BSP threads, sockets, flanges, union ends and other connections available.
  • Models with permanent end caps rated to 75 PSI. Models with removable end cap are not rated for pressure (0 PSI).
Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Liquid Flow Meters
Product Number CC2000EP-PV-RE
Product Name Corrosion and UV Resistant PVC Calibration Column
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC250EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Process Cooling Water Stick - PCWR075DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details