Aalborg Instruments Four Channel Flow Tube Meter P46B5B*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P46B5B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter is equipped with built-in high precision metering valves (MFV,Ñ¢) or standard needle valves (CV,Ñ¢), depending on the configuration, and is suitable for both gas and liquid metering. It has a maximum operating pressure of 200 psig (13.8 bars) and can withstand temperatures up to 250 °F (121 °C). The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The device includes standard mounting fittings and can be converted from panel to bench mounting using an optional acrylic tripod with a built-in spirit leveler. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it user-friendly for laboratory environments. Overall, this meter is a versatile choice for engineers requiring reliable flow measurement in multi-channel setups.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P46B5B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter is equipped with built-in high precision metering valves (MFV,Ñ¢) or standard needle valves (CV,Ñ¢), depending on the configuration, and is suitable for both gas and liquid metering. It has a maximum operating pressure of 200 psig (13.8 bars) and can withstand temperatures up to 250 °F (121 °C). The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The device includes standard mounting fittings and can be converted from panel to bench mounting using an optional acrylic tripod with a built-in spirit leveler. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it user-friendly for laboratory environments. Overall, this meter is a versatile choice for engineers requiring reliable flow measurement in multi-channel setups.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P46B5B*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P46B5B*1
Four Channel Flow Tube Meter P46B5B*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P46B5B*1
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335150 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 8.80 to 88.00 GPM (33.33 to 333 L/min)
View Details