The condensed FWS-2150 is designed for entry-level SMB/SOHO/Home office security applications with 1U compact size. It deploys VIA C7/ Eden Processor up to 2.0GHz with 400/800MHz Front Side Bus (or onboard VIA Eden ULV 500MHz, FSB400MHz), and 240-pin DDR II 400/533 DIMM Socket system memory up to 1GB. The chipset the FWS-2150 adopts is VIA CN700 + VT8237R+ to gain higher performance at a lower cost.
The FWS-2150 deploys five LAN ports with 2-port bypass function for network connections. Moreover, the FWS-2150 accommodates one Ultra ATA-100 port, two SATA I ports, and one CompactFlash slot for OS and application updates. In addition, the FWS-2150 also deploys rich I/O's that provide flexible expansion possibilities. The rich I/O's include five LAN ports, two COM ports, and two USB 2.0 ports on the rear panel. The console port deploys console re-direction that increases the network security via remote control. Also, with the use of the remote, one can easily troubleshoot any errors without ever having to be on site.
Applications
Firewall
IDP/IPS
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
Features
Desktop 5 LAN Network Appliance
VIA C7/ Eden CPU, Up To 2.0 GHz
240-Pin x 1 DDR2 400/533 MHz Memory Up To 1 GB
10/100Base-TX Ethernet x 5 (2 Ports Bypass Function)
Ultra ATA 100 Port x 1 & SATA 1.5Gb/s x 2
CompactFlash Type 2 x 1 & Mini-PCI Slot x 1
USB2.0 x 2 & RS-232 Console x 1 On The Rear Panel
Watchdog Function 1~255 Sec.
Internal 2.5" Disk Drive Bay x 1
The condensed FWS-2150 is designed for entry-level SMB/SOHO/Home office security applications with 1U compact size. It deploys VIA C7/ Eden Processor up to 2.0GHz with 400/800MHz Front Side Bus (or onboard VIA Eden ULV 500MHz, FSB400MHz), and 240-pin DDR II 400/533 DIMM Socket system memory up to 1GB. The chipset the FWS-2150 adopts is VIA CN700 + VT8237R+ to gain higher performance at a lower cost.
The FWS-2150 deploys five LAN ports with 2-port bypass function for network connections. Moreover, the FWS-2150 accommodates one Ultra ATA-100 port, two SATA I ports, and one CompactFlash slot for OS and application updates. In addition, the FWS-2150 also deploys rich I/O's that provide flexible expansion possibilities. The rich I/O's include five LAN ports, two COM ports, and two USB 2.0 ports on the rear panel. The console port deploys console re-direction that increases the network security via remote control. Also, with the use of the remote, one can easily troubleshoot any errors without ever having to be on site.
Applications
- Firewall
- IDP/IPS
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
Features
- Desktop 5 LAN Network Appliance
- VIA C7/ Eden CPU, Up To 2.0 GHz
- 240-Pin x 1 DDR2 400/533 MHz Memory Up To 1 GB
- 10/100Base-TX Ethernet x 5 (2 Ports Bypass Function)
- Ultra ATA 100 Port x 1 & SATA 1.5Gb/s x 2
- CompactFlash Type 2 x 1 & Mini-PCI Slot x 1
- USB2.0 x 2 & RS-232 Console x 1 On The Rear Panel
- Watchdog Function 1~255 Sec.
- Internal 2.5" Disk Drive Bay x 1