2-position, friction positioned. Spool stays in any position when knob is released.
| AAA Products International, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | KE3P |
| Product Name | Palm Button Valve |
| Valve Type | Directional; Cartridge; Spool |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |