AAA Baling & Strapping Supply Pallet Bands - 72" Circumference x 3/4" wide - 12 per bag EP5072

Description
Details: 72" Pallet Band,3/4" width,Use for pallets 36" x 36"12 per bagShips UPS
Description
Details: 72" Pallet Band,3/4" width,Use for pallets 36" x 36"12 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - 72
West Haverstraw, NY, USA
Pallet Bands - 72" Circumference x 3/4" wide - 12 per bag
EP5072
Pallet Bands - 72" Circumference x 3/4" wide - 12 per bag EP5072
Details: 72" Pallet Band,3/4" width,Use for pallets 36" x 36"12 per bagShips UPS

Details: 72" Pallet Band,3/4" width,Use for pallets 36" x 36"12 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5072
Product Name Pallet Bands - 72" Circumference x 3/4" wide - 12 per bag
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 1835778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.47 inch (12 mm)
Length 3937 ft (12000 dm)
View Details
3/8
Specs
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
View Details
Plastic Strapping: Machine Grade Polypropylene (MPP) - M09250WH8 (SMG) - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
View Details