RS Components, Ltd. Strapping 1835778

Description
Blue Strapping, 270kg
Request a Quote
Description
Blue Strapping, 270kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strapping - 1835778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strapping
1835778
Strapping 1835778
Blue Strapping, 270kg

Blue Strapping, 270kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Banding and Strapping
Product Number 1835778
Product Name Strapping
Width 0.47 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Ratchet Straps - 589730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 8.2 ft (25 dm)
View Details
Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details