TransPak 3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed PS3822

Description
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
Description
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.

Suppliers

Company
Product
Description
Supplier Links
3/8
San Jose, CA, USA
3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed
PS3822
3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed PS3822
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.

This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications.

  • Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines.
  • Each roll is packaged in a UPSable carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS3822
Product Name 3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Steel Banding / Steel Strapping - 34b - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 0.75 inch (19.05 mm)
View Details
Poly Web Strapping with Buckles-8’ long - T-12S-8 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 8 ft (24.38 dm)
View Details
1/2
Specs
Material Polyester
Color Green
Width 0.50 inch (12.7 mm)
View Details