A. H. Stock Manufacturing Corp. 1046A Sidewinder Plumger-Style Dump Valve

Description
Our 1046A sidewinder plunger-style dump valve, also referred to as a 1046A newton kwik dump valve, is air operated. The air actuator for this valve is vertically mounted on the right hand side of the valve. This 1046A dump valve is available in mild or stainless steel construction and can be finished painted in AH Stock standard red, light gray, gloss black or satin black.
Description
Our 1046A sidewinder plunger-style dump valve, also referred to as a 1046A newton kwik dump valve, is air operated. The air actuator for this valve is vertically mounted on the right hand side of the valve. This 1046A dump valve is available in mild or stainless steel construction and can be finished painted in AH Stock standard red, light gray, gloss black or satin black.

Suppliers

Company
Product
Description
Supplier Links
1046A Sidewinder Plumger-Style Dump Valve -  - A. H. Stock Manufacturing Corp.
Newton, WI, USA
1046A Sidewinder Plumger-Style Dump Valve
1046A Sidewinder Plumger-Style Dump Valve
Our 1046A sidewinder plunger-style dump valve, also referred to as a 1046A newton kwik dump valve, is air operated. The air actuator for this valve is vertically mounted on the right hand side of the valve. This 1046A dump valve is available in mild or stainless steel construction and can be finished painted in AH Stock standard red, light gray, gloss black or satin black.

Our 1046A sidewinder plunger-style dump valve, also referred to as a 1046A newton kwik dump valve, is air operated. The air actuator for this valve is vertically mounted on the right hand side of the valve. This 1046A dump valve is available in mild or stainless steel construction and can be finished painted in AH Stock standard red, light gray, gloss black or satin black.

Supplier's Site

Technical Specifications

  A. H. Stock Manufacturing Corp.
Product Category Industrial Valves
Product Name 1046A Sidewinder Plumger-Style Dump Valve
Valve Type Dump Valve
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Lever 1 5 8 - 103741080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Actuation Manual
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10 mm Miniature Electronic Valve - E210A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-10-CP100 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details