A. H. Stock Manufacturing Corp. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Our 1010 plunger-style dump valve, also referred to as a 1010 newton kwik dump valve, is manually operated. The handle for the 1010 plunger valve is a two position handle... | |
| Our 1020 plunger-style dump valve, also referred to as a 1020 newton kwik dump valve, is manually operated. The handle for the 1020 plunger valve is mounted on the left... | |
| Our 1025 plunger-style dump valve, also referred to as a 1025 newton kwik dump valve, is manually operated. The handle for the 1025 plunger valve is mounted on the right... | |
| Our 1030 plunger-style dump valve, also referred to as a 1030 newton kwik dump valve, is electrically operated. The actuator for the 1030 plunger style dump valve are mounted on... | |
| Our 1040 plunger-style dump valve, also referred to as a 1040 newton kwik dump valve, is electrically operated. The actuator for the 1040 dump valve are mounted on the left... | |
| Our 1041 sidewinder plunger-style dump valve, also referred to as a 1041 newton kwik dump valve, is electric operated. The actuator for this valve is vertically mounted on the left... | |
| Our 1041A sidewinder plunger-style dump valve, also referred to as a 1041A newton kwik dump valve, is air operated. The air actuator for this valve is vertically mounted on the... | |
| Our 1045 plunger-style dump valve, also referred to as a 1045 newton kwik dump valve, is electrically operated. The actuator for the 1045 dump valve are mounted on the right... | |
| Our 1045A plunger-style dump valve, also referred to as a 1045A newton kwik dump valve, is air operated. The air cylinder for the 1045A plunger style dump valve is mounted... | |
| Our 1046 sidewinder plunger-style dump valve, also referred to as a 1046 newton kwik dump valve, is electric operated. The actuator for this valve is vertically mounted on the right... | |
| Our 1046A sidewinder plunger-style dump valve, also referred to as a 1046A newton kwik dump valve, is air operated. The air actuator for this valve is vertically mounted on the... | |
| Our 1050 gate-style dump valve, also referred to as a 1050 flip-up dump valve, is manually operated. The handle for the 1050 gate valve is a two position handle mounted... | |
| Our 1060 gate-style dump valve, also referred to as a 1060 flip-up dump valve, is manually operated. The handle for the 1060 gate valve mounted on the left hand side... | |
| Our 1065 gate-style dump valve, also referred to as a 1065 flip-up dump valve, is manually operated. The handle for the 1065 gate valve mounted on the right hand side... | |
| Our 1070 gate-style dump valve, also referred to as a 1070 flip-up dump valve, is electrically operated. The actuator for the 1070 dump valve are mounted on the top. Also... | |
| Our 1080 gate-style dump valve, also referred to as a 1080 flip-up dump valve, is electrically operated. The electronics for the 1080 dump valve are mounted on the left hand... | |
| Our 1081 sidewinder gate-style dump valve, also referred to as a 1081 flip-up dump valve, is electric operated. The actuator for this valve is vertically mounted on the left hand... | |
| Our 1081A sidewinder gate-style dump valve, also referred to as a 1081A flip-up dump valve, is air operated. The air actuator for this valve is vertically mounted on the left... | |
| Our 1085 gate-style dump valve, also referred to as a 1085 flip-up dump valve, is electrically operated. The actuator for the 1085 dump valve are mounted on the right hand... | |
| Our 1085A gate-style dump valve, also referred to as a 1085A flip-up dump valve, is an air operated. The air cylinder for the 1085A dump valve is mounted on the... | |
| Our 1086 sidewinder gate-style dump valve, also referred to as a 1086 flip-up dump valve, is electric operated. The actuator for this valve is vertically mounted on the right hand... | |
| Our 1086A sidewinder gate-style dump valve, also referred to as a 1086A flip-up dump valve, is air operated. The air actuator for this valve is vertically mounted on the right... | |
| Utilizing our expertise, along with that of local dairy farmers and municipal waste haulers, we have developed a 12 inch square Knife Valve. This valve is designed to shear off... |