ZyXEL Communications, Inc. 2-Bay Power Media Server NSA320

Description
A Green and Easy Way for Multimedia Enjoyments The ZyXEL NBG-419N Wireless N Home Router is designed with user-friendly interfaces that offer easy function navigation, basic setup, clear network map; it easily enhances the wireless network stability for audio, video and voice applications. Enlarge 802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N provides more stable and reliable wireless connections for high-speed data and multimedia deliveries. It surely provides a better Internet experience, and better yet, it’s backward compatible with the existing 802.11b/g networks. Enlarge User-friendly interfaceThe Easy Mode provides an “Easy Mode” for navigating functions, basic setup tasks and a comprehensive network map, so you can enable or disable frequently used setup options such as Game Engine, Power Saving, Content Filtering and Bandwidth Management with just one click. A click on the on/off icon enables the Game Engine function and gives gaming traffics the highest priority to ensure smooth delivery over platforms such as Xbox 360, PlayStation, Battle.net and MSN Game Zone. Enlarge Easily prioritize your network traffic with QoSThe Wi-Fi Multimedia (WMM) technology employed by the NBG-419N automatically prioritizes different network traffic types to optimize performance for enhanced audio, video and voice experience over wireless networks. In addition, as the configurable QoS technology ensures smooth delivery of gaming, video streaming, VoIP and downloading, your most important requests receive the best priority given.
Description
A Green and Easy Way for Multimedia Enjoyments The ZyXEL NBG-419N Wireless N Home Router is designed with user-friendly interfaces that offer easy function navigation, basic setup, clear network map; it easily enhances the wireless network stability for audio, video and voice applications. Enlarge 802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N provides more stable and reliable wireless connections for high-speed data and multimedia deliveries. It surely provides a better Internet experience, and better yet, it’s backward compatible with the existing 802.11b/g networks. Enlarge User-friendly interfaceThe Easy Mode provides an “Easy Mode” for navigating functions, basic setup tasks and a comprehensive network map, so you can enable or disable frequently used setup options such as Game Engine, Power Saving, Content Filtering and Bandwidth Management with just one click. A click on the on/off icon enables the Game Engine function and gives gaming traffics the highest priority to ensure smooth delivery over platforms such as Xbox 360, PlayStation, Battle.net and MSN Game Zone. Enlarge Easily prioritize your network traffic with QoSThe Wi-Fi Multimedia (WMM) technology employed by the NBG-419N automatically prioritizes different network traffic types to optimize performance for enhanced audio, video and voice experience over wireless networks. In addition, as the configurable QoS technology ensures smooth delivery of gaming, video streaming, VoIP and downloading, your most important requests receive the best priority given.

Suppliers

Company
Product
Description
Supplier Links
2-Bay Power Media Server - NSA320 - ZyXEL Communications, Inc.
Anaheim, CA, USA
2-Bay Power Media Server
NSA320
2-Bay Power Media Server NSA320
A Green and Easy Way for Multimedia Enjoyments The ZyXEL NBG-419N Wireless N Home Router is designed with user-friendly interfaces that offer easy function navigation, basic setup, clear network map; it easily enhances the wireless network stability for audio, video and voice applications. Enlarge 802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N provides more stable and reliable wireless connections for high-speed data and multimedia deliveries. It surely provides a better Internet experience, and better yet, it’s backward compatible with the existing 802.11b/g networks. Enlarge User-friendly interfaceThe Easy Mode provides an “Easy Mode” for navigating functions, basic setup tasks and a comprehensive network map, so you can enable or disable frequently used setup options such as Game Engine, Power Saving, Content Filtering and Bandwidth Management with just one click. A click on the on/off icon enables the Game Engine function and gives gaming traffics the highest priority to ensure smooth delivery over platforms such as Xbox 360, PlayStation, Battle.net and MSN Game Zone. Enlarge Easily prioritize your network traffic with QoSThe Wi-Fi Multimedia (WMM) technology employed by the NBG-419N automatically prioritizes different network traffic types to optimize performance for enhanced audio, video and voice experience over wireless networks. In addition, as the configurable QoS technology ensures smooth delivery of gaming, video streaming, VoIP and downloading, your most important requests receive the best priority given.

A Green and Easy Way for Multimedia Enjoyments

The ZyXEL NBG-419N Wireless N Home Router is designed with user-friendly interfaces that offer easy function navigation, basic setup, clear network map; it easily enhances the wireless network stability for audio, video and voice applications.


Enlarge

802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N provides more stable and reliable wireless connections for high-speed data and multimedia deliveries. It surely provides a better Internet experience, and better yet, it’s backward compatible with the existing 802.11b/g networks.


Enlarge

User-friendly interfaceThe Easy Mode provides an “Easy Mode” for navigating functions, basic setup tasks and a comprehensive network map, so you can enable or disable frequently used setup options such as Game Engine, Power Saving, Content Filtering and Bandwidth Management with just one click. A click on the on/off icon enables the Game Engine function and gives gaming traffics the highest priority to ensure smooth delivery over platforms such as Xbox 360, PlayStation, Battle.net and MSN Game Zone.


Enlarge

Easily prioritize your network traffic with QoSThe Wi-Fi Multimedia (WMM) technology employed by the NBG-419N automatically prioritizes different network traffic types to optimize performance for enhanced audio, video and voice experience over wireless networks. In addition, as the configurable QoS technology ensures smooth delivery of gaming, video streaming, VoIP and downloading, your most important requests receive the best priority given.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Servers
Product Number NSA320
Product Name 2-Bay Power Media Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details