Matrox Imaging Matrox Odyssey Xpro OLPIC

Description
Matrox Odyssey Xpro is a fourth generation scalable PCI-X® vision processor board with proprietary ASIC, freescale™ G4 PowerPC™ microprocessor and analog, Camera Link® or LVDS/RS-422 digital video capture.
Datasheet
Description
Matrox Odyssey Xpro is a fourth generation scalable PCI-X® vision processor board with proprietary ASIC, freescale™ G4 PowerPC™ microprocessor and analog, Camera Link® or LVDS/RS-422 digital video capture.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Odyssey Xpro - OLPIC - Matrox Imaging
Dorval, Quebec, Canada
Matrox Odyssey Xpro
OLPIC
Matrox Odyssey Xpro OLPIC
Matrox Odyssey Xpro is a fourth generation scalable PCI-X® vision processor board with proprietary ASIC, freescale™ G4 PowerPC™ microprocessor and analog, Camera Link® or LVDS/RS-422 digital video capture.

Matrox Odyssey Xpro is a fourth generation scalable PCI-X® vision processor board with proprietary ASIC, freescale™ G4 PowerPC™ microprocessor and analog, Camera Link® or LVDS/RS-422 digital video capture.

Supplier's Site Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number OLPIC
Product Name Matrox Odyssey Xpro
Board Height 107mm
Data Bus 64Bit
Processing Technology PowerPC
Features Serial I/O Port
Clock Speed 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

eBUS Studio -  - Pleora Technologies Inc.
Pleora Technologies Inc.
Specs
Computer Backplane/ Bus CompactPCI; VXI/MXI Bus; PMC bus; PC104
Bus Rate 33MHz
Processing Technology MC8051; MC680xx Family; PowerPC; ADSP-2106x SHARC; TI 320Cxxx Family; Z80 Family; GPU
View Details
Matrox Solios eA/XA - SOL 6M 1A - Matrox Imaging
Specs
Computer Backplane/ Bus PCI; PCI-X
Board Height 114mm
Data Bus 64Bit
View Details