Matrox Imaging Matrox Solios GigE SOL 6M 4G E

Description
Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet
Description
Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Solios GigE - SOL 6M 4G E - Matrox Imaging
Dorval, Quebec, Canada
Matrox Solios GigE
SOL 6M 4G E
Matrox Solios GigE SOL 6M 4G E
Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Supplier's Site Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number SOL 6M 4G E
Product Name Matrox Solios GigE
Computer Backplane/ Bus PCI; x4 PCIe
Board Height 107mm
Bus Rate 100MHz
Features Ethernet Interface; FPGA Data I/O Port (optional feature)
Clock Speed 0.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

eBUS Studio -  - Pleora Technologies Inc.
Pleora Technologies Inc.
Specs
Computer Backplane/ Bus CompactPCI; VXI/MXI Bus; PMC bus; PC104
Bus Rate 33MHz
Processing Technology MC8051; MC680xx Family; PowerPC; ADSP-2106x SHARC; TI 320Cxxx Family; Z80 Family; GPU
View Details
Matrox Solios eA/XA - SOL 6M 1A - Matrox Imaging
Specs
Computer Backplane/ Bus PCI; PCI-X
Board Height 114mm
Data Bus 64Bit
View Details
NBASE-T 2.5 Gbps Embedded Video Interface, NBT25 - iPORT™ NTx-NBT25 - Pleora Technologies Inc.
Specs
Features Serial I/O Port; Ethernet Interface
ROM 256 MB
View Details