ZTS Technologies Co., Ltd Type N 0.01-6GHz Only Inner DC Block ZDB6N

Description
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet
Description
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N 0.01-6GHz Only Inner DC Block - ZDB6N - ZTS Technologies Co., Ltd
Shenzhen, China
Type N 0.01-6GHz Only Inner DC Block
ZDB6N
Type N 0.01-6GHz Only Inner DC Block ZDB6N
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement

ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request.

Application
Test & Measurement
Ground Loop Elimination
Signal to Noise Ratio(SNR) Improvement

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category DC Blocks
Product Number ZDB6N
Product Name Type N 0.01-6GHz Only Inner DC Block
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
Milli-Cap® DC Ultra Broadband Block - P62NV100M5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 4 to 20 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
SMA 0.01-18GHz Only Inner DC Block - ZDB18S - ZTS Technologies Co., Ltd
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details