ZTS Technologies Co., Ltd SMA 0.01-4GHz Only Inner DC Block ZDB4S

Description
ZTS SMA DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet
Description
ZTS SMA DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA 0.01-4GHz Only Inner DC Block - ZDB4S - ZTS Technologies Co., Ltd
Shenzhen, China
SMA 0.01-4GHz Only Inner DC Block
ZDB4S
SMA 0.01-4GHz Only Inner DC Block ZDB4S
ZTS SMA DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement

ZTS SMA DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request.

Application
Test & Measurement
Ground Loop Elimination
Signal to Noise Ratio(SNR) Improvement

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category DC Blocks
Product Number ZDB4S
Product Name SMA 0.01-4GHz Only Inner DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Type N 0.01-6GHz Only Inner DC Block - ZDB6N - ZTS Technologies Co., Ltd
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details