ZTS Technologies Co., Ltd WRD500 to N Female Double Ridge Waveguide Coaxial Adapter from 5 to 18GHz ZAWRD500NEA

Description
ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Description
ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

Suppliers

Company
Product
Description
Supplier Links
WRD500 to N Female Double Ridge Waveguide Coaxial Adapter from 5 to 18GHz - ZAWRD500NEA - ZTS Technologies Co., Ltd
Shenzhen, China
WRD500 to N Female Double Ridge Waveguide Coaxial Adapter from 5 to 18GHz
ZAWRD500NEA
WRD500 to N Female Double Ridge Waveguide Coaxial Adapter from 5 to 18GHz ZAWRD500NEA
ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request.

Application
Communications Systems
Microwave Radio Systems
Test Benches
Radar Systems
Military and Space

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Waveguide-to-Coaxial Adapters
Product Number ZAWRD500NEA
Product Name WRD500 to N Female Double Ridge Waveguide Coaxial Adapter from 5 to 18GHz
Adapter Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
Maximum Input Power 50 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
Specs
Adapter Connector Type Flange
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
WR229 to N Female Waveguide Coaxial Adapter from 3.22 to 4.9GHz With UDR40 Flange - ZAWR229NRA - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type Type N
Material Aluminum
Frequency Range 3220.0 to 4900.0 MHz
View Details