ZGC, Inc. Transvideo CineMonitor HD8 SDI + Analog Evolution 917TS0049

Description
Transvideo CineMonitor HD8 SDI + Analog Evolution 8" Hi-definition monitor for Digital Cinematography HD/SD SDI auto-sense & Analog inputs. Transvideo's proprietary processor in conjunction with RealFrame Rate, RFR, pocessing gives a crystal clear picture without aliasing or blur in motions. The very friendly user interface allows the operator's attention to remain on the image rather than on the equipment. Features: Accepts all SDI, analog HD & SD video signals 16:9 switchable 4:3 & anaorphic Color, green screen & monochrome display Up to 3 programmable color frames Horizontal, vertical flips & autoflip Zoom & move functions Freeze, store, recall, supeimpose function Advanced focus helper with selectable colors and level Time code reader Embedded audio bargraph Cooke /i technology lenses interface High Brightness display 450 NITS Viewing angle 85 degrees all axis 1 SDI input & 1 SDI reclocked outtput on BNC 1 CVBS input (PAL/NTSC) with loop through on BNC 1 CVBS input, 1 YPrPb HD input on Lemo 8 Power supply monitoring on screen Weighs 3.7lbs (1680g) Including bottom slide with 1/4-20 nut.
Description
Transvideo CineMonitor HD8 SDI + Analog Evolution 8" Hi-definition monitor for Digital Cinematography HD/SD SDI auto-sense & Analog inputs. Transvideo's proprietary processor in conjunction with RealFrame Rate, RFR, pocessing gives a crystal clear picture without aliasing or blur in motions. The very friendly user interface allows the operator's attention to remain on the image rather than on the equipment. Features: Accepts all SDI, analog HD & SD video signals 16:9 switchable 4:3 & anaorphic Color, green screen & monochrome display Up to 3 programmable color frames Horizontal, vertical flips & autoflip Zoom & move functions Freeze, store, recall, supeimpose function Advanced focus helper with selectable colors and level Time code reader Embedded audio bargraph Cooke /i technology lenses interface High Brightness display 450 NITS Viewing angle 85 degrees all axis 1 SDI input & 1 SDI reclocked outtput on BNC 1 CVBS input (PAL/NTSC) with loop through on BNC 1 CVBS input, 1 YPrPb HD input on Lemo 8 Power supply monitoring on screen Weighs 3.7lbs (1680g) Including bottom slide with 1/4-20 nut.

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD8 SDI + Analog Evolution - 917TS0049 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD8 SDI + Analog Evolution
917TS0049
Transvideo CineMonitor HD8 SDI + Analog Evolution 917TS0049
Transvideo CineMonitor HD8 SDI + Analog Evolution 8" Hi-definition monitor for Digital Cinematography HD/SD SDI auto-sense & Analog inputs. Transvideo's proprietary processor in conjunction with RealFrame Rate, RFR, pocessing gives a crystal clear picture without aliasing or blur in motions. The very friendly user interface allows the operator's attention to remain on the image rather than on the equipment. Features: Accepts all SDI, analog HD & SD video signals 16:9 switchable 4:3 & anaorphic Color, green screen & monochrome display Up to 3 programmable color frames Horizontal, vertical flips & autoflip Zoom & move functions Freeze, store, recall, supeimpose function Advanced focus helper with selectable colors and level Time code reader Embedded audio bargraph Cooke /i technology lenses interface High Brightness display 450 NITS Viewing angle 85 degrees all axis 1 SDI input & 1 SDI reclocked outtput on BNC 1 CVBS input (PAL/NTSC) with loop through on BNC 1 CVBS input, 1 YPrPb HD input on Lemo 8 Power supply monitoring on screen Weighs 3.7lbs (1680g) Including bottom slide with 1/4-20 nut.

Transvideo CineMonitor HD8 SDI + Analog Evolution
8" Hi-definition monitor for Digital Cinematography HD/SD SDI auto-sense & Analog inputs.
Transvideo's proprietary processor in conjunction with RealFrame Rate, RFR, pocessing gives a crystal clear picture without aliasing or blur in motions. The very friendly user interface allows the operator's attention to remain on the image rather than on the equipment.
Features:
Accepts all SDI, analog HD & SD video signals
16:9 switchable 4:3 & anaorphic
Color, green screen & monochrome display
Up to 3 programmable color frames
Horizontal, vertical flips & autoflip
Zoom & move functions
Freeze, store, recall, supeimpose function
Advanced focus helper with selectable colors and level
Time code reader
Embedded audio bargraph
Cooke /i technology lenses interface
High Brightness display 450 NITS
Viewing angle 85 degrees all axis
1 SDI input & 1 SDI reclocked outtput on BNC
1 CVBS input (PAL/NTSC) with loop through on BNC
1 CVBS input, 1 YPrPb HD input on Lemo 8
Power supply monitoring on screen
Weighs 3.7lbs (1680g)
Including bottom slide with 1/4-20 nut.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0049
Product Name Transvideo CineMonitor HD8 SDI + Analog Evolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Transvideo CineMonitor HD8 SBL Evolution (SDI only) - 917TS0069 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out (BNC)
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 8.46 inch (215 mm)
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details