ZGC, Inc. MTF Nikon G to XL Adapter MTNIKGXL

Description
MTF Nikon G to XL Adapter Back in production by popular demand and now updated With MTF's own Chrome plated Canon XL mount and our solid brass-Nickel plated Nikon port, this adaptor will allow the use of ANY Nikon mounted lens on the Canon XL1, XL2 and XLH1 cameras Just like our other Nikon G adaptors, it incorporated our unique EXPOSURE RING, so it can be used with lenses that do not have an aperture ring. Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings
Description
MTF Nikon G to XL Adapter Back in production by popular demand and now updated With MTF's own Chrome plated Canon XL mount and our solid brass-Nickel plated Nikon port, this adaptor will allow the use of ANY Nikon mounted lens on the Canon XL1, XL2 and XLH1 cameras Just like our other Nikon G adaptors, it incorporated our unique EXPOSURE RING, so it can be used with lenses that do not have an aperture ring. Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings

Suppliers

Company
Product
Description
Supplier Links
MTF Nikon G to XL Adapter - MTNIKGXL - ZGC, Inc.
Mountain Lakes, NJ, USA
MTF Nikon G to XL Adapter
MTNIKGXL
MTF Nikon G to XL Adapter MTNIKGXL
MTF Nikon G to XL Adapter Back in production by popular demand and now updated With MTF's own Chrome plated Canon XL mount and our solid brass-Nickel plated Nikon port, this adaptor will allow the use of ANY Nikon mounted lens on the Canon XL1, XL2 and XLH1 cameras Just like our other Nikon G adaptors, it incorporated our unique EXPOSURE RING, so it can be used with lenses that do not have an aperture ring. Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings

MTF Nikon G to XL Adapter
Back in production by popular demand and now updated
With MTF's own Chrome plated Canon XL mount and our solid brass-Nickel plated Nikon port, this adaptor will allow the use of ANY Nikon mounted lens on the Canon XL1, XL2 and XLH1 cameras
Just like our other Nikon G adaptors, it incorporated our unique EXPOSURE RING, so it can be used with lenses that do not have an aperture ring.
Original design for intuitive operation
Impossible to damage lens during fitting and operation
Compatible with DX and 35mm format lenses
Compatible with lenses with or without aperture rings

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number MTNIKGXL
Product Name MTF Nikon G to XL Adapter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, M4 THD - M-LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Large-Aperture Z-Stage and Z-Tip-Tilt Stage - S-312 - PI (Physik Instrumente) L.P.
Specs
Mount Type Interferometry, Nano positioning & Scanning
Adjustment Type Fixed
Clear Aperture 53 to 311 mm (2.09 to 12.24 inch)
View Details