ZGC, Inc. AJA Ki Pro, Without Storage- Portable Digital File Recorder KI-PRO-ND-R0

Description
AJA Ki Pro, Without Storage- Portable Digital File Recorder ProRes 422 QuickTime Files Footage Ready to Edit in Final Cut Pro Analog & Digital Input/Output 10-Bit Realtime Up/Down Convert HD/SD-SDI, HDMI, Component FireWire 400/800 (2) Expresscard 34 Slots Records to Optional Storage Module Ki Pro Product includes: Ki Pro AC Adapter 110/220 with 4-pin XLR connector The AJA Ki Pro Portable ProRes File Recorder is a unique tapeless recording device designed to streamline post-production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. No matter what the camera's format, the Ki Pro takes advantage of Apple's ProRes technology for a seamless transition "from lens to post." The device records to either Expresscard 34 media or optional high-capacity drives with either 250GB or 500GB recording capacity. Quick Workflow The Ki Pro can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster. ProRes Inside! Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post-production process. Remote from Computer or Phone While in the field the Ki Pro can be controlled via the Web through a computer or iPhone. Extend Camera Life By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will be extended. No more having to clean tape heads and hope for no timecode dropouts. Intuitive Controls The button layout of the Ki Pro will be familiar to any video professional, taking its cue from standard VTR and recording units. Optional 250GB or 500GB Drive Using an optional 250GB or 500GB storage module, you're ensured extended recording times when using the ProRes codec.
Description
AJA Ki Pro, Without Storage- Portable Digital File Recorder ProRes 422 QuickTime Files Footage Ready to Edit in Final Cut Pro Analog & Digital Input/Output 10-Bit Realtime Up/Down Convert HD/SD-SDI, HDMI, Component FireWire 400/800 (2) Expresscard 34 Slots Records to Optional Storage Module Ki Pro Product includes: Ki Pro AC Adapter 110/220 with 4-pin XLR connector The AJA Ki Pro Portable ProRes File Recorder is a unique tapeless recording device designed to streamline post-production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. No matter what the camera's format, the Ki Pro takes advantage of Apple's ProRes technology for a seamless transition "from lens to post." The device records to either Expresscard 34 media or optional high-capacity drives with either 250GB or 500GB recording capacity. Quick Workflow The Ki Pro can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster. ProRes Inside! Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post-production process. Remote from Computer or Phone While in the field the Ki Pro can be controlled via the Web through a computer or iPhone. Extend Camera Life By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will be extended. No more having to clean tape heads and hope for no timecode dropouts. Intuitive Controls The button layout of the Ki Pro will be familiar to any video professional, taking its cue from standard VTR and recording units. Optional 250GB or 500GB Drive Using an optional 250GB or 500GB storage module, you're ensured extended recording times when using the ProRes codec.

Suppliers

Company
Product
Description
Supplier Links
AJA Ki Pro, Without Storage- Portable Digital File Recorder - KI-PRO-ND-R0 - ZGC, Inc.
Mountain Lakes, NJ, USA
AJA Ki Pro, Without Storage- Portable Digital File Recorder
KI-PRO-ND-R0
AJA Ki Pro, Without Storage- Portable Digital File Recorder KI-PRO-ND-R0
AJA Ki Pro, Without Storage- Portable Digital File Recorder ProRes 422 QuickTime Files Footage Ready to Edit in Final Cut Pro Analog & Digital Input/Output 10-Bit Realtime Up/Down Convert HD/SD-SDI, HDMI, Component FireWire 400/800 (2) Expresscard 34 Slots Records to Optional Storage Module Ki Pro Product includes: Ki Pro AC Adapter 110/220 with 4-pin XLR connector The AJA Ki Pro Portable ProRes File Recorder is a unique tapeless recording device designed to streamline post-production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. No matter what the camera's format, the Ki Pro takes advantage of Apple's ProRes technology for a seamless transition "from lens to post." The device records to either Expresscard 34 media or optional high-capacity drives with either 250GB or 500GB recording capacity. Quick Workflow The Ki Pro can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster. ProRes Inside! Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post-production process. Remote from Computer or Phone While in the field the Ki Pro can be controlled via the Web through a computer or iPhone. Extend Camera Life By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will be extended. No more having to clean tape heads and hope for no timecode dropouts. Intuitive Controls The button layout of the Ki Pro will be familiar to any video professional, taking its cue from standard VTR and recording units. Optional 250GB or 500GB Drive Using an optional 250GB or 500GB storage module, you're ensured extended recording times when using the ProRes codec.

AJA Ki Pro, Without Storage- Portable Digital File Recorder
ProRes 422 QuickTime Files
Footage Ready to Edit in Final Cut Pro
Analog & Digital Input/Output
10-Bit Realtime Up/Down Convert
HD/SD-SDI, HDMI, Component
FireWire 400/800
(2) Expresscard 34 Slots
Records to Optional Storage Module
Ki Pro Product includes:
Ki Pro
AC Adapter 110/220 with 4-pin XLR connector
The AJA Ki Pro Portable ProRes File Recorder is a unique tapeless recording device designed to streamline post-production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. No matter what the camera's format, the Ki Pro takes advantage of Apple's ProRes technology for a seamless transition "from lens to post." The device records to either Expresscard 34 media or optional high-capacity drives with either 250GB or 500GB recording capacity.
Quick Workflow
The Ki Pro can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster.
ProRes Inside!
Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post-production process.
Remote from Computer or Phone
While in the field the Ki Pro can be controlled via the Web through a computer or iPhone.
Extend Camera Life
By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will be extended. No more having to clean tape heads and hope for no timecode dropouts.
Intuitive Controls
The button layout of the Ki Pro will be familiar to any video professional, taking its cue from standard VTR and recording units.
Optional 250GB or 500GB Drive
Using an optional 250GB or 500GB storage module, you're ensured extended recording times when using the ProRes codec.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number KI-PRO-ND-R0
Product Name AJA Ki Pro, Without Storage- Portable Digital File Recorder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

8-CH SLIM H.264E DVR - MAX8 - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details