Det-Tronics Digital Video Recorder DVR 30

Description
Take surveillance to the next level; record activities monitored by the xWatch® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to improve future safety. Functional Because users can view and assess the situation via a configurable IP internet address, there is little or no need to visit hazardous and remote areas. Reliable After the DVR is configured, you can depend on it to send an alert and/or start recording when the flame detector goes into alarm. Flexible To suit a wide variety of application requirements, many DVR options are available: Rack-mount hardware 4, 8, or 16 camera input versions 250 and 500 GB hard-drive capacity 25 fps PAL/30 fps NTSC format Video wiring with twisted pair High quality video compression Pre/post-alarm and scheduled recording
Description
Take surveillance to the next level; record activities monitored by the xWatch® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to improve future safety. Functional Because users can view and assess the situation via a configurable IP internet address, there is little or no need to visit hazardous and remote areas. Reliable After the DVR is configured, you can depend on it to send an alert and/or start recording when the flame detector goes into alarm. Flexible To suit a wide variety of application requirements, many DVR options are available: Rack-mount hardware 4, 8, or 16 camera input versions 250 and 500 GB hard-drive capacity 25 fps PAL/30 fps NTSC format Video wiring with twisted pair High quality video compression Pre/post-alarm and scheduled recording

Suppliers

Company
Product
Description
Supplier Links
Digital Video Recorder - DVR 30 - Det-Tronics
Minneapolis, MN, USA
Digital Video Recorder
DVR 30
Digital Video Recorder DVR 30
Take surveillance to the next level; record activities monitored by the xWatch® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to improve future safety. Functional Because users can view and assess the situation via a configurable IP internet address, there is little or no need to visit hazardous and remote areas. Reliable After the DVR is configured, you can depend on it to send an alert and/or start recording when the flame detector goes into alarm. Flexible To suit a wide variety of application requirements, many DVR options are available: Rack-mount hardware 4, 8, or 16 camera input versions 250 and 500 GB hard-drive capacity 25 fps PAL/30 fps NTSC format Video wiring with twisted pair High quality video compression Pre/post-alarm and scheduled recording

Take surveillance to the next level; record activities monitored by the xWatch® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security.
Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to improve future safety.

Functional

Because users can view and assess the situation via a configurable IP internet address, there is little or no need to visit hazardous and remote areas.

Reliable

After the DVR is configured, you can depend on it to send an alert and/or start recording when the flame detector goes into alarm.

Flexible

To suit a wide variety of application requirements, many DVR options are available:

  • Rack-mount hardware
  • 4, 8, or 16 camera input versions
  • 250 and 500 GB hard-drive capacity
  • 25 fps PAL/30 fps NTSC format
  • Video wiring with twisted pair
  • High quality video compression
  • Pre/post-alarm and scheduled recording
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Digital Video Recorders
Product Number DVR 30
Product Name Digital Video Recorder
Video Format NTSC; PAL
Digital Video Output RS232; Ethernet; USB
Recording Media Disk Recording Capability
Unlock Full Specs
to access all available technical data

Similar Products

8 Channel DVR with built-in 10
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details