ZGC, Inc. Convergent Design nanoFlash 3D Recorder/Player Kit CD-NF3D

Description
Convergent Design nanoFlash 3D Recorder/Player Kit The new nano3D combines two nanoFlash recorders/players for fully synchronized, stereoscopic recording and playback. The nano3D is small and lightweight, and uses affordable Compact Flash media. It can be mounted on a camera or function as a standalone recorder/player, and can record higher quality images than the native camera, using the camera's uncompressed 4:2:2 HD-SDI or HDMI output. Compressed video and audio are stored on affordable Compact Flash media in QuickTime or MXF file format, providing universal NLE support. Recording Features: nano3D features dual HD-SDI inputs LTC input for time code supports a wide range of video formats, including 1080i60/50, 1080p30/25/24 and 720p60/50/30/25/24 I-frame-only recording (up to 280Mb/s) guarantees that both the left and right frames are processed identically Up to eight channels of embedded audio per HD-SDI stream can be recorded in uncompressed, 24-bit, 48kHz format, enabling full HD 5.1 or 7.1 program creation. Playback Features: standard dual-stream, synchronized HD-SDI output built-in combiner function merges the left and right video into one of the popular 3-D formats such as side by side, top and bottom or line by line. merged video is output over a single HD-SDI cable for display on professional 3-D monitors. addition of a low-cost HD-SDI-to-HDMI converter enables the 3-D HD-SDI stream to be displayed on consumer 3-D TVs.Kit includes: 2 nanoFlashes nano3D Remote Control Cable 1 foot HMDI Cable (Type C (Mini) to Type C) Y-Power Cable D-Tap Cablenano3D Bracket heavy duty power supply special nano3D firmware installed in one nanoFlash
Description
Convergent Design nanoFlash 3D Recorder/Player Kit The new nano3D combines two nanoFlash recorders/players for fully synchronized, stereoscopic recording and playback. The nano3D is small and lightweight, and uses affordable Compact Flash media. It can be mounted on a camera or function as a standalone recorder/player, and can record higher quality images than the native camera, using the camera's uncompressed 4:2:2 HD-SDI or HDMI output. Compressed video and audio are stored on affordable Compact Flash media in QuickTime or MXF file format, providing universal NLE support. Recording Features: nano3D features dual HD-SDI inputs LTC input for time code supports a wide range of video formats, including 1080i60/50, 1080p30/25/24 and 720p60/50/30/25/24 I-frame-only recording (up to 280Mb/s) guarantees that both the left and right frames are processed identically Up to eight channels of embedded audio per HD-SDI stream can be recorded in uncompressed, 24-bit, 48kHz format, enabling full HD 5.1 or 7.1 program creation. Playback Features: standard dual-stream, synchronized HD-SDI output built-in combiner function merges the left and right video into one of the popular 3-D formats such as side by side, top and bottom or line by line. merged video is output over a single HD-SDI cable for display on professional 3-D monitors. addition of a low-cost HD-SDI-to-HDMI converter enables the 3-D HD-SDI stream to be displayed on consumer 3-D TVs.Kit includes: 2 nanoFlashes nano3D Remote Control Cable 1 foot HMDI Cable (Type C (Mini) to Type C) Y-Power Cable D-Tap Cablenano3D Bracket heavy duty power supply special nano3D firmware installed in one nanoFlash

Suppliers

Company
Product
Description
Supplier Links
Convergent Design nanoFlash 3D Recorder/Player Kit - CD-NF3D - ZGC, Inc.
Mountain Lakes, NJ, USA
Convergent Design nanoFlash 3D Recorder/Player Kit
CD-NF3D
Convergent Design nanoFlash 3D Recorder/Player Kit CD-NF3D
Convergent Design nanoFlash 3D Recorder/Player Kit The new nano3D combines two nanoFlash recorders/players for fully synchronized, stereoscopic recording and playback. The nano3D is small and lightweight, and uses affordable Compact Flash media. It can be mounted on a camera or function as a standalone recorder/player, and can record higher quality images than the native camera, using the camera's uncompressed 4:2:2 HD-SDI or HDMI output. Compressed video and audio are stored on affordable Compact Flash media in QuickTime or MXF file format, providing universal NLE support. Recording Features: nano3D features dual HD-SDI inputs LTC input for time code supports a wide range of video formats, including 1080i60/50, 1080p30/25/24 and 720p60/50/30/25/24 I-frame-only recording (up to 280Mb/s) guarantees that both the left and right frames are processed identically Up to eight channels of embedded audio per HD-SDI stream can be recorded in uncompressed, 24-bit, 48kHz format, enabling full HD 5.1 or 7.1 program creation. Playback Features: standard dual-stream, synchronized HD-SDI output built-in combiner function merges the left and right video into one of the popular 3-D formats such as side by side, top and bottom or line by line. merged video is output over a single HD-SDI cable for display on professional 3-D monitors. addition of a low-cost HD-SDI-to-HDMI converter enables the 3-D HD-SDI stream to be displayed on consumer 3-D TVs.Kit includes: 2 nanoFlashes nano3D Remote Control Cable 1 foot HMDI Cable (Type C (Mini) to Type C) Y-Power Cable D-Tap Cablenano3D Bracket heavy duty power supply special nano3D firmware installed in one nanoFlash

Convergent Design nanoFlash 3D Recorder/Player Kit
The new nano3D combines two nanoFlash recorders/players for fully synchronized, stereoscopic recording and playback.
The nano3D is small and lightweight, and uses affordable Compact Flash media. It can be mounted on a camera or function as a standalone recorder/player, and can record higher quality images than the native camera, using the camera's uncompressed 4:2:2 HD-SDI or HDMI output. Compressed video and audio are stored on affordable Compact Flash media in QuickTime or MXF file format, providing universal NLE support.
Recording Features:
nano3D features dual HD-SDI inputs
LTC input for time code
supports a wide range of video formats, including 1080i60/50, 1080p30/25/24 and 720p60/50/30/25/24
I-frame-only recording (up to 280Mb/s) guarantees that both the left and right frames are processed identically
Up to eight channels of embedded audio per HD-SDI stream can be recorded in uncompressed, 24-bit, 48kHz format, enabling full HD 5.1 or 7.1 program creation.
Playback Features:
standard dual-stream, synchronized HD-SDI output
built-in combiner function merges the left and right video into one of the popular 3-D formats such as side by side, top and bottom or line by line.
merged video is output over a single HD-SDI cable for display on professional 3-D monitors.
addition of a low-cost HD-SDI-to-HDMI converter enables the 3-D HD-SDI stream to be displayed on consumer 3-D TVs.Kit includes:
2 nanoFlashes
nano3D Remote Control Cable
1 foot HMDI Cable (Type C (Mini) to Type C)
Y-Power Cable
D-Tap Cablenano3D Bracket
heavy duty power supply
special nano3D firmware installed in one nanoFlash

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number CD-NF3D
Product Name Convergent Design nanoFlash 3D Recorder/Player Kit
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

 - Quazar VR 600P2X - Boulder Imaging, Inc.
Boulder Imaging, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; RS-170; CCIR; CamLink,DVI
Digital Video Output TTL (optional feature)
View Details
AJA Ki SSD Module 128 - 128GB Solid State Storage Module - KI-SSD128-R0 - ZGC, Inc.
Specs
Image Color
Recording Media Hard Disk
Storage Capacity 128000 MB
View Details