Digital Systems Engineering, Inc. (DSE) Driver's Vision Enhancer Series DVE-RAPTOR

Description
Through its rugged design and integrated display technology, the DVE-RAPTOR (Driver's Vision Enhancer Rugged Advanced Tactical Overylay Recorder) gives the modern war-fighter greater control over situational awareness from inside military vehicles. This gives users unprecedented advantages in image analysis and processing in applications such as target acquisition, surveillance, information gathering or debriefing, intelligence recording and live capture scenarios. The DVE-RAPTOR's video imaging technology provides real-time recording and/or processing of high frame-rate 16-bit hi-resolution imagery in ruggedized applications. The internal DVR provides multiple independent channels, a variety of conventional VCR and "Tivo" type controls, and accommodates a wide range of input and output formats. The DVE-RAPTOR is backwards compatible with legacy DVE installations. The DVE-RAPTOR gives users greater situational awareness through the use of Forward Looking Infrared (FLIR) technologies. The DVE-RAPTOR 10.4" LCD vehicle display offers optional integrated NVIS technology (MIL-STD-3009 Class B compliance), that produces with a near zero color shift when used during night-time operations. This allows the ruggedized DVE RAPTOR LCD display to maintain a full color picture - 24 hours a day. The DVE- RAPTOR military DVE display will not bloom out Night Vision Goggles (NVGs) when at maximum brightness. DVE RAPTOR Specifications • (1) AUX Composite Video Output • 4 Simultaneous Inputs: - (2) AUX Composite Video Input - (4) RS-170 Sensor Input - (1) Digital: HotLink Panoramic • (1) Pass-through Video Sensor Output • (2) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67 NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Optional Digital Video Recorder (DVR) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) • On display playback • Solid State Memory Size Options • Time Stamping (1/100th of a second)
Description
Through its rugged design and integrated display technology, the DVE-RAPTOR (Driver's Vision Enhancer Rugged Advanced Tactical Overylay Recorder) gives the modern war-fighter greater control over situational awareness from inside military vehicles. This gives users unprecedented advantages in image analysis and processing in applications such as target acquisition, surveillance, information gathering or debriefing, intelligence recording and live capture scenarios. The DVE-RAPTOR's video imaging technology provides real-time recording and/or processing of high frame-rate 16-bit hi-resolution imagery in ruggedized applications. The internal DVR provides multiple independent channels, a variety of conventional VCR and "Tivo" type controls, and accommodates a wide range of input and output formats. The DVE-RAPTOR is backwards compatible with legacy DVE installations. The DVE-RAPTOR gives users greater situational awareness through the use of Forward Looking Infrared (FLIR) technologies. The DVE-RAPTOR 10.4" LCD vehicle display offers optional integrated NVIS technology (MIL-STD-3009 Class B compliance), that produces with a near zero color shift when used during night-time operations. This allows the ruggedized DVE RAPTOR LCD display to maintain a full color picture - 24 hours a day. The DVE- RAPTOR military DVE display will not bloom out Night Vision Goggles (NVGs) when at maximum brightness. DVE RAPTOR Specifications • (1) AUX Composite Video Output • 4 Simultaneous Inputs: - (2) AUX Composite Video Input - (4) RS-170 Sensor Input - (1) Digital: HotLink Panoramic • (1) Pass-through Video Sensor Output • (2) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67 NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Optional Digital Video Recorder (DVR) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) • On display playback • Solid State Memory Size Options • Time Stamping (1/100th of a second)

Suppliers

Company
Product
Description
Supplier Links
Driver's Vision Enhancer Series - DVE-RAPTOR - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE-RAPTOR
Driver's Vision Enhancer Series DVE-RAPTOR
Through its rugged design and integrated display technology, the DVE-RAPTOR (Driver's Vision Enhancer Rugged Advanced Tactical Overylay Recorder) gives the modern war-fighter greater control over situational awareness from inside military vehicles. This gives users unprecedented advantages in image analysis and processing in applications such as target acquisition, surveillance, information gathering or debriefing, intelligence recording and live capture scenarios. The DVE-RAPTOR's video imaging technology provides real-time recording and/or processing of high frame-rate 16-bit hi-resolution imagery in ruggedized applications. The internal DVR provides multiple independent channels, a variety of conventional VCR and "Tivo" type controls, and accommodates a wide range of input and output formats. The DVE-RAPTOR is backwards compatible with legacy DVE installations. The DVE-RAPTOR gives users greater situational awareness through the use of Forward Looking Infrared (FLIR) technologies. The DVE-RAPTOR 10.4" LCD vehicle display offers optional integrated NVIS technology (MIL-STD-3009 Class B compliance), that produces with a near zero color shift when used during night-time operations. This allows the ruggedized DVE RAPTOR LCD display to maintain a full color picture - 24 hours a day. The DVE- RAPTOR military DVE display will not bloom out Night Vision Goggles (NVGs) when at maximum brightness. DVE RAPTOR Specifications • (1) AUX Composite Video Output • 4 Simultaneous Inputs: - (2) AUX Composite Video Input - (4) RS-170 Sensor Input - (1) Digital: HotLink Panoramic • (1) Pass-through Video Sensor Output • (2) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67 NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Optional Digital Video Recorder (DVR) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) • On display playback • Solid State Memory Size Options • Time Stamping (1/100th of a second)

Through its rugged design and integrated display technology, the DVE-RAPTOR (Driver's Vision Enhancer Rugged Advanced Tactical Overylay Recorder) gives the modern war-fighter greater control over situational awareness from inside military vehicles. This gives users unprecedented advantages in image analysis and processing in applications such as target acquisition, surveillance, information gathering or debriefing, intelligence recording and live capture scenarios.

The DVE-RAPTOR's video imaging technology provides real-time recording and/or processing of high frame-rate 16-bit hi-resolution imagery in ruggedized applications. The internal DVR provides multiple independent channels, a variety of conventional VCR and "Tivo" type controls, and accommodates a wide range of input and output formats. The DVE-RAPTOR is backwards compatible with legacy DVE installations. The DVE-RAPTOR gives users greater situational awareness through the use of Forward Looking Infrared (FLIR) technologies.

The DVE-RAPTOR 10.4" LCD vehicle display offers optional integrated NVIS technology (MIL-STD-3009 Class B compliance), that produces with a near zero color shift when used during night-time operations. This allows the ruggedized DVE RAPTOR LCD display to maintain a full color picture - 24 hours a day. The DVE- RAPTOR military DVE display will not bloom out Night Vision Goggles (NVGs) when at maximum brightness.

DVE RAPTOR Specifications

• (1) AUX Composite Video Output
• 4 Simultaneous Inputs:
- (2) AUX Composite Video Input
- (4) RS-170 Sensor Input
- (1) Digital: HotLink Panoramic
• (1) Pass-through Video Sensor Output
• (2) RS422 Serial Data Interface
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Transflective Enhancement
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67 NEMA 6
• Military Grade Sealed Connectors
• Mounts in Standard A-Kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
• 30 Watts Maximum Power Consumption
• Optional Digital Video Recorder (DVR)

Integrated DVR Features

• Records 24-bit high frame-rate video (30 fps)
• MPEG-4 Data Compression
• Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC)
• On display playback
• Solid State Memory Size Options
• Time Stamping (1/100th of a second)

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Digital Video Recorders
Product Number DVE-RAPTOR
Product Name Driver's Vision Enhancer Series
Unlock Full Specs
to access all available technical data

Similar Products

 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details
4-CH H.264E REAL-TIME 960H DVR - DVR4D30X - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details