ZGC, Inc. Transvideo CineMonitor HD 3D View 15" 917TS0065

Description
Transvideo CineMonitor HD 3D View 15" The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 15" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1200 NITS Left Right 75°, Up 50°, Down 60° Power 11 to 36V DC on XLR4 (-1,+4) 50W Weight 4850 grams, 10.6 lbs
Description
Transvideo CineMonitor HD 3D View 15" The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 15" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1200 NITS Left Right 75°, Up 50°, Down 60° Power 11 to 36V DC on XLR4 (-1,+4) 50W Weight 4850 grams, 10.6 lbs

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD 3D View 15
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD 3D View 15"
917TS0065
Transvideo CineMonitor HD 3D View 15" 917TS0065
Transvideo CineMonitor HD 3D View 15" The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 15" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1200 NITS Left Right 75°, Up 50°, Down 60° Power 11 to 36V DC on XLR4 (-1,+4) 50W Weight 4850 grams, 10.6 lbs

Transvideo CineMonitor HD 3D View 15"
The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode.
TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry.
Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.
15" Hi-Definition monitor for 3D and 2D D-Cinema
High brightness display 1200 NITS
Left Right 75°, Up 50°, Down 60°
Power 11 to 36V DC on XLR4 (-1,+4) 50W
Weight 4850 grams, 10.6 lbs

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0065
Product Name Transvideo CineMonitor HD 3D View 15"
Monitor Type LCD Display
Input Types 2 x HD/SD SDI + 2 Rclk out (BNC)
2 x Minin DMI in
Screen Resolution 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details
Specs
Color Color
Input Types HDSDI
Screen Resolution SVGA (800 x 600)
View Details