ZGC, Inc. Transvideo CineMonitor HD10 SB Evolution 917TS0054

Description
Transvideo CineMonitor HD10 SB Evolution SuperBright model outputting over 1000 Nits for full sun operation TRANSVIDEO CineMonitorHD10 SB Evolution is a SuperBright model outputting over 1000 Nits for full sun operation with a low power consumption.This 10" screen comes with a battery socket: V-Lock as standard, Anton-Bauer or PAG upon request. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD10 SB Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only two SDI inputs and one SDI reclock (see Recommendations bellow). CineMonitorHD10 SB Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally. An optional virtual Horizon movable on the display can also be ordered (see Recommendations bellow).
Description
Transvideo CineMonitor HD10 SB Evolution SuperBright model outputting over 1000 Nits for full sun operation TRANSVIDEO CineMonitorHD10 SB Evolution is a SuperBright model outputting over 1000 Nits for full sun operation with a low power consumption.This 10" screen comes with a battery socket: V-Lock as standard, Anton-Bauer or PAG upon request. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD10 SB Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only two SDI inputs and one SDI reclock (see Recommendations bellow). CineMonitorHD10 SB Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally. An optional virtual Horizon movable on the display can also be ordered (see Recommendations bellow).

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD10 SB Evolution - 917TS0054 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD10 SB Evolution
917TS0054
Transvideo CineMonitor HD10 SB Evolution 917TS0054
Transvideo CineMonitor HD10 SB Evolution SuperBright model outputting over 1000 Nits for full sun operation TRANSVIDEO CineMonitorHD10 SB Evolution is a SuperBright model outputting over 1000 Nits for full sun operation with a low power consumption.This 10" screen comes with a battery socket: V-Lock as standard, Anton-Bauer or PAG upon request. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD10 SB Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only two SDI inputs and one SDI reclock (see Recommendations bellow). CineMonitorHD10 SB Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally. An optional virtual Horizon movable on the display can also be ordered (see Recommendations bellow).

Transvideo CineMonitor HD10 SB Evolution
SuperBright model outputting over 1000 Nits for full sun operation
TRANSVIDEO CineMonitorHD10 SB Evolution is a SuperBright model outputting over 1000 Nits for full sun operation with a low power consumption.This 10" screen comes with a battery socket: V-Lock as standard, Anton-Bauer or PAG upon request.
Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD10 SB Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less.
TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs.
The monitor is usually configured with HD/SD SDI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only two SDI inputs and one SDI reclock (see Recommendations bellow).
CineMonitorHD10 SB Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring.
CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation.
Firmware and software updates are possible by the user with a USB key.
CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD.
Multiple Display Setting
The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse.
Monitoring Functions
Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator.
Advanced Functions
Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.
An optional virtual Horizon movable on the display can also be ordered (see Recommendations bellow).

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0054
Product Name Transvideo CineMonitor HD10 SB Evolution
Input Types Component; RGB
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details