ZGC, Inc. Transvideo CineMonitor HD10 3D View Classic 917TS0045

Description
Transvideo CineMonitor HD10 3D View Classic The Transvideo CineMonitorHD10" 3DView Classic combines all the features of the 3DView Classic in a mid-sized monitor. It comes with a battery mount (V-Lock as standard, Anton-Bauer on request) CineMonitorHD 3DView Classic includes all functions of a 2D CineMonitorHD Classic plus the 3D Tool set, including: Display Modes CineMonitorHD6 3DView Classic features specific display modes to evaluate the stereoscopic convergences and cameras correlation: 3 Anaglyph (Red/Cyan, Green/Magenta, Blue/Yellow), Monochrome and an optional shutter-glasses interface allow the previewing of 3D images. Advanced functions Basic Infinity Grid and Picture Shift functions help to achieve two-camera photometric matching. 2D Basic functions work in 3D: dual Histograms, dual Waveforms, dual Vectorscopes... A specific manual written by Alain Derobe describing theory and basics of 3D-Steroscopic shooting with the CineMonitorHD 3DView comes with each monitor. Alain Derobe is a French Stereographer and teacher. He is also one of the founders of the A.F.C. An extension of the CineMonitorHD Classic family, the TRANSVIDEO CineMonitorHD10 3DView Classic includes all the functions and tools of its 2D conterparts plus the 3D Tool set. Each camera/eye can be monitored independently. It can also be used for regular 2D HD productions. To use the 3D mode, the 2 signals must be synchronized.
Description
Transvideo CineMonitor HD10 3D View Classic The Transvideo CineMonitorHD10" 3DView Classic combines all the features of the 3DView Classic in a mid-sized monitor. It comes with a battery mount (V-Lock as standard, Anton-Bauer on request) CineMonitorHD 3DView Classic includes all functions of a 2D CineMonitorHD Classic plus the 3D Tool set, including: Display Modes CineMonitorHD6 3DView Classic features specific display modes to evaluate the stereoscopic convergences and cameras correlation: 3 Anaglyph (Red/Cyan, Green/Magenta, Blue/Yellow), Monochrome and an optional shutter-glasses interface allow the previewing of 3D images. Advanced functions Basic Infinity Grid and Picture Shift functions help to achieve two-camera photometric matching. 2D Basic functions work in 3D: dual Histograms, dual Waveforms, dual Vectorscopes... A specific manual written by Alain Derobe describing theory and basics of 3D-Steroscopic shooting with the CineMonitorHD 3DView comes with each monitor. Alain Derobe is a French Stereographer and teacher. He is also one of the founders of the A.F.C. An extension of the CineMonitorHD Classic family, the TRANSVIDEO CineMonitorHD10 3DView Classic includes all the functions and tools of its 2D conterparts plus the 3D Tool set. Each camera/eye can be monitored independently. It can also be used for regular 2D HD productions. To use the 3D mode, the 2 signals must be synchronized.

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD10 3D View Classic - 917TS0045 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD10 3D View Classic
917TS0045
Transvideo CineMonitor HD10 3D View Classic 917TS0045
Transvideo CineMonitor HD10 3D View Classic The Transvideo CineMonitorHD10" 3DView Classic combines all the features of the 3DView Classic in a mid-sized monitor. It comes with a battery mount (V-Lock as standard, Anton-Bauer on request) CineMonitorHD 3DView Classic includes all functions of a 2D CineMonitorHD Classic plus the 3D Tool set, including: Display Modes CineMonitorHD6 3DView Classic features specific display modes to evaluate the stereoscopic convergences and cameras correlation: 3 Anaglyph (Red/Cyan, Green/Magenta, Blue/Yellow), Monochrome and an optional shutter-glasses interface allow the previewing of 3D images. Advanced functions Basic Infinity Grid and Picture Shift functions help to achieve two-camera photometric matching. 2D Basic functions work in 3D: dual Histograms, dual Waveforms, dual Vectorscopes... A specific manual written by Alain Derobe describing theory and basics of 3D-Steroscopic shooting with the CineMonitorHD 3DView comes with each monitor. Alain Derobe is a French Stereographer and teacher. He is also one of the founders of the A.F.C. An extension of the CineMonitorHD Classic family, the TRANSVIDEO CineMonitorHD10 3DView Classic includes all the functions and tools of its 2D conterparts plus the 3D Tool set. Each camera/eye can be monitored independently. It can also be used for regular 2D HD productions. To use the 3D mode, the 2 signals must be synchronized.

Transvideo CineMonitor HD10 3D View Classic
The Transvideo CineMonitorHD10" 3DView Classic combines all the features of the 3DView Classic in a mid-sized monitor.
It comes with a battery mount (V-Lock as standard, Anton-Bauer on request)
CineMonitorHD 3DView Classic includes all functions of a 2D CineMonitorHD Classic plus the 3D Tool set, including:
Display Modes
CineMonitorHD6 3DView Classic features specific display modes to evaluate the stereoscopic convergences and cameras correlation: 3 Anaglyph (Red/Cyan, Green/Magenta, Blue/Yellow), Monochrome and an optional shutter-glasses interface allow the previewing of 3D images.
Advanced functions
Basic Infinity Grid and Picture Shift functions help to achieve two-camera photometric matching.
2D Basic functions work in 3D: dual Histograms, dual Waveforms, dual Vectorscopes...
A specific manual written by Alain Derobe describing theory and basics of 3D-Steroscopic shooting with the CineMonitorHD 3DView comes with each monitor.
Alain Derobe is a French Stereographer and teacher. He is also one of the founders of the A.F.C.
An extension of the CineMonitorHD Classic family, the TRANSVIDEO CineMonitorHD10 3DView Classic includes all the functions and tools of its 2D conterparts plus the 3D Tool set. Each camera/eye can be monitored independently.
It can also be used for regular 2D HD productions.
To use the 3D mode, the 2 signals must be synchronized.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0045
Product Name Transvideo CineMonitor HD10 3D View Classic
Input Types 2 x HD/SD SDI + Rck out
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Specs
Monitor Type LCD Display
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Screen Resolution SVGA (800 x 600); XGA (1024 x 768)
View Details
Transvideo CineMonitor HD6 SBL Evolution - 917TS0047 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Video Format PAL; NTSC
Screen Width 7.68 inch (195 mm)
View Details