ZGC, Inc. 16X9 15mm 1/4''-20 Lens Support Mount 169-CLM-LS15

Description
16X9 15mm 1/4''-20 Lens Support Mount 15mm Lens Support Bracket The 16x9 Inc. Cine Lens Bracket adds needed support to 16x9's Cine Lens Mount adapters. Mounts onto 15mm lightweight supports (Sold Separately).
Description
16X9 15mm 1/4''-20 Lens Support Mount 15mm Lens Support Bracket The 16x9 Inc. Cine Lens Bracket adds needed support to 16x9's Cine Lens Mount adapters. Mounts onto 15mm lightweight supports (Sold Separately).

Suppliers

Company
Product
Description
Supplier Links
16X9 15mm 1/4''-20 Lens Support Mount - 169-CLM-LS15 - ZGC, Inc.
Mountain Lakes, NJ, USA
16X9 15mm 1/4''-20 Lens Support Mount
169-CLM-LS15
16X9 15mm 1/4''-20 Lens Support Mount 169-CLM-LS15
16X9 15mm 1/4''-20 Lens Support Mount 15mm Lens Support Bracket The 16x9 Inc. Cine Lens Bracket adds needed support to 16x9's Cine Lens Mount adapters. Mounts onto 15mm lightweight supports (Sold Separately).

16X9 15mm 1/4''-20 Lens Support Mount
15mm Lens Support Bracket
The 16x9 Inc. Cine Lens Bracket adds needed support to 16x9's Cine Lens Mount adapters. Mounts onto 15mm lightweight supports (Sold Separately).

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 169-CLM-LS15
Product Name 16X9 15mm 1/4''-20 Lens Support Mount
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details