ZGC, Inc. Century Optics 1.6X Tele-converter, 85mm clamp ring 0TC-16LC-85

Description
Century Optics 1.6X Tele-converter, 85mm clamp ring Works with the JVC GY-HD100/110U with Fuji TH16x5.5 zoom lens with 85mm clamp ring (#FA-8282-00). Partial zoom-through. Extend the reach of your zoom without exposure loss. The Century 1.6X Tele-converter is a clamp-on, front-mounted accessory that also provides greater telephoto reach. Use it to instantly shift the focal length range of your camera in the telephoto direction. The perfect tool when it's inconvenient, dangerous or impossible to move as close to the subject as you'd like. Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.
Description
Century Optics 1.6X Tele-converter, 85mm clamp ring Works with the JVC GY-HD100/110U with Fuji TH16x5.5 zoom lens with 85mm clamp ring (#FA-8282-00). Partial zoom-through. Extend the reach of your zoom without exposure loss. The Century 1.6X Tele-converter is a clamp-on, front-mounted accessory that also provides greater telephoto reach. Use it to instantly shift the focal length range of your camera in the telephoto direction. The perfect tool when it's inconvenient, dangerous or impossible to move as close to the subject as you'd like. Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Century Optics 1.6X Tele-converter, 85mm clamp ring
0TC-16LC-85
Century Optics 1.6X Tele-converter, 85mm clamp ring 0TC-16LC-85
Century Optics 1.6X Tele-converter, 85mm clamp ring Works with the JVC GY-HD100/110U with Fuji TH16x5.5 zoom lens with 85mm clamp ring (#FA-8282-00). Partial zoom-through. Extend the reach of your zoom without exposure loss. The Century 1.6X Tele-converter is a clamp-on, front-mounted accessory that also provides greater telephoto reach. Use it to instantly shift the focal length range of your camera in the telephoto direction. The perfect tool when it's inconvenient, dangerous or impossible to move as close to the subject as you'd like. Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Century Optics 1.6X Tele-converter, 85mm clamp ring
Works with the JVC GY-HD100/110U with Fuji TH16x5.5 zoom lens with 85mm clamp ring (#FA-8282-00). Partial zoom-through.
Extend the reach of your zoom without exposure loss. The Century 1.6X Tele-converter is a clamp-on, front-mounted accessory that also provides greater telephoto reach.
Use it to instantly shift the focal length range of your camera in the telephoto direction. The perfect tool when it's inconvenient, dangerous or impossible to move as close to the subject as you'd like.
Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0TC-16LC-85
Product Name Century Optics 1.6X Tele-converter, 85mm clamp ring
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
4-1/2
Specs
Mount Type Camera Mount
Adjustment Type Kinematic
View Details