Wood's Powr-Grip Co., Inc. 4-1/2" Concave Vacuum Cup with Nukklehead Mount LJ45PH155

Description
Features: Black aluminum accessory mount with double ball joint head for panning, tilting and rotating. Mounts cameras, scopes and camcorders with standard 1/4-20 thread. Mounts photographic umbrella in screw-down side receptacle. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector. Specifications: Camera Head: Bogen Manfrotto® model 155 Vacuum Pad: Concave, 4-1/2" [11 cm] diameter (model LJ45) Minimum Radius for Curved Mounting Surface: 12” [305 mm] Load Capacity: 8.8 lbs [4 kg] per vacuum cup
Datasheet
Description
Features: Black aluminum accessory mount with double ball joint head for panning, tilting and rotating. Mounts cameras, scopes and camcorders with standard 1/4-20 thread. Mounts photographic umbrella in screw-down side receptacle. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector. Specifications: Camera Head: Bogen Manfrotto® model 155 Vacuum Pad: Concave, 4-1/2" [11 cm] diameter (model LJ45) Minimum Radius for Curved Mounting Surface: 12” [305 mm] Load Capacity: 8.8 lbs [4 kg] per vacuum cup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Laurel, MT, USA
4-1/2" Concave Vacuum Cup with Nukklehead Mount
LJ45PH155
4-1/2" Concave Vacuum Cup with Nukklehead Mount LJ45PH155
Features: Black aluminum accessory mount with double ball joint head for panning, tilting and rotating. Mounts cameras, scopes and camcorders with standard 1/4-20 thread. Mounts photographic umbrella in screw-down side receptacle. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector. Specifications: Camera Head: Bogen Manfrotto® model 155 Vacuum Pad: Concave, 4-1/2" [11 cm] diameter (model LJ45) Minimum Radius for Curved Mounting Surface: 12” [305 mm] Load Capacity: 8.8 lbs [4 kg] per vacuum cup

Features:

  • Black aluminum accessory mount with double ball joint head for panning, tilting and rotating.
  • Mounts cameras, scopes and camcorders with standard 1/4-20 thread.
  • Mounts photographic umbrella in screw-down side receptacle.
  • Provides a reliable, temporary vacuum mount, without drilling holes.
  • Rubber vacuum pad will not mark or damage most surfaces.
  • Attaches to flat or curved, smooth, nonporous surfaces.
  • Red-line indicator warns user of any vacuum loss.
  • Check valve allows repumping without loss of remaining vacuum.
  • Lift tabs on vacuum pad edges permit instant release.
  • Supplied with vacuum pad protector.

Specifications:

  • Camera Head: Bogen Manfrotto® model 155
  • Vacuum Pad: Concave, 4-1/2" [11 cm] diameter (model LJ45)
  • Minimum Radius for Curved Mounting Surface: 12” [305 mm]
  • Load Capacity: 8.8 lbs [4 kg] per vacuum cup
Datasheet

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Optical Mounts
Product Number LJ45PH155
Product Name 4-1/2" Concave Vacuum Cup with Nukklehead Mount
Mount Type Camera Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Optical Pedestal, 1.0 in. Height, 0.7 in. Diameter, 8-32 Thread - 9944 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
6
Specs
Mount Type Camera Mount
Adjustment Type Kinematic
View Details