ZGC, Inc. Century Optics 85mm Slip on Adapter Ring for JVC 0FA-7X85-00

Description
Century Optics 85mm Slip on Adapter Ring for JVC
Description
Century Optics 85mm Slip on Adapter Ring for JVC

Suppliers

Company
Product
Description
Supplier Links
Century Optics 85mm Slip on Adapter Ring for JVC - 0FA-7X85-00 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics 85mm Slip on Adapter Ring for JVC
0FA-7X85-00
Century Optics 85mm Slip on Adapter Ring for JVC 0FA-7X85-00
Century Optics 85mm Slip on Adapter Ring for JVC

Century Optics 85mm Slip on Adapter Ring for JVC

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0FA-7X85-00
Product Name Century Optics 85mm Slip on Adapter Ring for JVC
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Abakus B4 to C-mount for Super 16mm (1-CCD Camera) - 1061 - ZGC, Inc.
Specs
Mount Type Lens Holder
Maximum Thickness 53.5 mm (2.11 inch)
View Details