ZGC, Inc. Century Optics 55mm to 58mm Step-up Ring 0FA-5558-00

Description
Century Optics 55mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 55mm camera lens front
Description
Century Optics 55mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 55mm camera lens front

Suppliers

Company
Product
Description
Supplier Links
Century Optics 55mm to 58mm Step-up Ring - 0FA-5558-00 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics 55mm to 58mm Step-up Ring
0FA-5558-00
Century Optics 55mm to 58mm Step-up Ring 0FA-5558-00
Century Optics 55mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 55mm camera lens front

Century Optics 55mm to 58mm Step-up Ring
Allows you to attach a 58mm Century Add-on lens your 55mm camera lens front

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0FA-5558-00
Product Name Century Optics 55mm to 58mm Step-up Ring
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details