ZGC, Inc. Century Optics .55X Wide Angle Adapter, 37mm Diameter 0DS-55WA-37

Description
Century Optics .55X Wide Angle Adapter, 37mm Diameter For: Sony HVR-A1U, HDR-HC1, DCR-PDX10, TRV950, JVC GR-DVM90, Canon Elura, Optura & ZR Series Here's a low-cost, high-quality wide angle solution: The Century .55X Wide Angle Adapter offers a lightweight single-element design that allows the user to go substantially wider without noticeable distortion. This adapter nearly doubles the angle of view and it allows close focusing - right up to the lens front - on many camcorders. When this adapter is attached, angle of view is increased by 45 percent. Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.
Description
Century Optics .55X Wide Angle Adapter, 37mm Diameter For: Sony HVR-A1U, HDR-HC1, DCR-PDX10, TRV950, JVC GR-DVM90, Canon Elura, Optura & ZR Series Here's a low-cost, high-quality wide angle solution: The Century .55X Wide Angle Adapter offers a lightweight single-element design that allows the user to go substantially wider without noticeable distortion. This adapter nearly doubles the angle of view and it allows close focusing - right up to the lens front - on many camcorders. When this adapter is attached, angle of view is increased by 45 percent. Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.

Suppliers

Company
Product
Description
Supplier Links
Century Optics .55X Wide Angle Adapter, 37mm Diameter - 0DS-55WA-37 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics .55X Wide Angle Adapter, 37mm Diameter
0DS-55WA-37
Century Optics .55X Wide Angle Adapter, 37mm Diameter 0DS-55WA-37
Century Optics .55X Wide Angle Adapter, 37mm Diameter For: Sony HVR-A1U, HDR-HC1, DCR-PDX10, TRV950, JVC GR-DVM90, Canon Elura, Optura & ZR Series Here's a low-cost, high-quality wide angle solution: The Century .55X Wide Angle Adapter offers a lightweight single-element design that allows the user to go substantially wider without noticeable distortion. This adapter nearly doubles the angle of view and it allows close focusing - right up to the lens front - on many camcorders. When this adapter is attached, angle of view is increased by 45 percent. Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.

Century Optics .55X Wide Angle Adapter, 37mm Diameter
For: Sony HVR-A1U, HDR-HC1, DCR-PDX10, TRV950, JVC GR-DVM90, Canon Elura, Optura & ZR Series
Here's a low-cost, high-quality wide angle solution:
The Century .55X Wide Angle Adapter offers a lightweight single-element design that allows the user to go substantially wider without noticeable distortion.
This adapter nearly doubles the angle of view and it allows close focusing - right up to the lens front - on many camcorders.
When this adapter is attached, angle of view is increased by 45 percent.
Partial zoom adapter, allows zoom capability from wide angle to mid-range when using the camera in auto focus mode.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0DS-55WA-37
Product Name Century Optics .55X Wide Angle Adapter, 37mm Diameter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Adapter, 25.4 mm Lens, CYM-2R Mount - CYM-2R-A25.4 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details