First Solar, LLC PV Module Thin Film Series 4

Description
First Solar’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4™ Modules build on this advantage, leading the industry in quality and long-term durability. First Solar Advanced Thin Film Series 4 Module Features Outperforms conventional crystalline silicon solar modules with equal power rating Proven energy yield advantage in humid climates due to superior spectral response and in hot climates due to superior temperature coefficient (-0.28%/°C) Robust against shading in landscape orientation Industry-leading long-term reliability and durability Extended reliability in harsh environments: Thresher Test; TUV Long-Term Sequential Test; IEC 61701 Salt Mist/Corrosion; IEC60068 Desert Sand Resistance; PID-Free Certified to IEC 61646, IEC 61730, UL Listed (NA), MCS (UK), CEC (AU) Manufactured to ISO 9001:2008, ISO 14001:2004, and OHSAS 18001:2007 Device package meets ATLAS 25+ Frameless glass-to-glass laminate (60 x 120 cm, 12.0 kg) 25-year power output warranty and 10-year materials and workmanship warranty
Description
First Solar’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4™ Modules build on this advantage, leading the industry in quality and long-term durability. First Solar Advanced Thin Film Series 4 Module Features Outperforms conventional crystalline silicon solar modules with equal power rating Proven energy yield advantage in humid climates due to superior spectral response and in hot climates due to superior temperature coefficient (-0.28%/°C) Robust against shading in landscape orientation Industry-leading long-term reliability and durability Extended reliability in harsh environments: Thresher Test; TUV Long-Term Sequential Test; IEC 61701 Salt Mist/Corrosion; IEC60068 Desert Sand Resistance; PID-Free Certified to IEC 61646, IEC 61730, UL Listed (NA), MCS (UK), CEC (AU) Manufactured to ISO 9001:2008, ISO 14001:2004, and OHSAS 18001:2007 Device package meets ATLAS 25+ Frameless glass-to-glass laminate (60 x 120 cm, 12.0 kg) 25-year power output warranty and 10-year materials and workmanship warranty

Suppliers

Company
Product
Description
Supplier Links
First Solar’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4™ Modules build on this advantage, leading the industry in quality and long-term durability. First Solar Advanced Thin Film Series 4 Module Features Outperforms conventional crystalline silicon solar modules with equal power rating Proven energy yield advantage in humid climates due to superior spectral response and in hot climates due to superior temperature coefficient (-0.28%/°C) Robust against shading in landscape orientation Industry-leading long-term reliability and durability Extended reliability in harsh environments: Thresher Test; TUV Long-Term Sequential Test; IEC 61701 Salt Mist/Corrosion; IEC60068 Desert Sand Resistance; PID-Free Certified to IEC 61646, IEC 61730, UL Listed (NA), MCS (UK), CEC (AU) Manufactured to ISO 9001:2008, ISO 14001:2004, and OHSAS 18001:2007 Device package meets ATLAS 25+ Frameless glass-to-glass laminate (60 x 120 cm, 12.0 kg) 25-year power output warranty and 10-year materials and workmanship warranty

First Solar’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4™ Modules build on this advantage, leading the industry in quality and long-term durability.

First Solar Advanced Thin Film Series 4 Module Features

Outperforms conventional crystalline silicon solar modules with equal power rating

  • Proven energy yield advantage in humid climates due to superior spectral response and in hot climates due to superior temperature coefficient (-0.28%/°C)
  • Robust against shading in landscape orientation

Industry-leading long-term reliability and durability

  • Extended reliability in harsh environments: Thresher Test; TUV Long-Term Sequential Test; IEC 61701 Salt Mist/Corrosion; IEC60068 Desert Sand Resistance; PID-Free
  • Certified to IEC 61646, IEC 61730, UL Listed (NA), MCS (UK), CEC (AU)
  • Manufactured to ISO 9001:2008, ISO 14001:2004, and OHSAS 18001:2007
  • Device package meets ATLAS 25+

Frameless glass-to-glass laminate (60 x 120 cm, 12.0 kg) 25-year power output warranty and 10-year materials and workmanship warranty

Supplier's Site

Technical Specifications

  First Solar, LLC
Product Category Solar Panels
Product Number Thin Film Series 4
Product Name PV Module
Material Thin Film
Connector Type MC4 Connector
Standard/Certifications IEC; UL
Power 92.5 to 105 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1881238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 200 watts
View Details
Flexible Solar Module - 32B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Organic / Polymer
View Details
60W PowerTour RV Solar Panel Kit (RV-15-3900-KIT) -  - PowerFilm, Inc.
Specs
Peak Voltage 15.4 volts
Peak Current 3.9 amps
View Details
PV Module - Thin Film Series 4 V3 - First Solar, LLC
Specs
Material Thin Film
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details