- Trained on our vast library of engineering resources.

PowerFilm, Inc. 160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS)

Description
The 160W Crystalline Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS) Suggested Accessories: 15 ft. Extension Cable with Bare Leads (CA1415SABW) (Not included with solar panel) Best uses: 12V battery charging Small DC electric coolers Camp lighting HAM Radio and similar communications gear Benefits: Easy to Use - Unfold the panel and start charging in seconds. Durable - military tested, rugged connectors, weather-resistant fabric. Lightweight - No frames, no special stands or mounting brackets needed. Portable - Folds into a small package that fits in most backpacks. Important Notes Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised. Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C). Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new). Part Numbers Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color. Black - (BLK) Khaki - (KHA) Woodland - (WL) Digicam - (ACU) 3 Color Desert Camo - (3CD) LiteLok Coyote Brown - (CB) LiteLok Multicam (LTMC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS) -  - PowerFilm, Inc.
Ames, IA, United States
160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS)
160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS)
The 160W Crystalline Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS) Suggested Accessories: 15 ft. Extension Cable with Bare Leads (CA1415SABW) (Not included with solar panel) Best uses: 12V battery charging Small DC electric coolers Camp lighting HAM Radio and similar communications gear Benefits: Easy to Use - Unfold the panel and start charging in seconds. Durable - military tested, rugged connectors, weather-resistant fabric. Lightweight - No frames, no special stands or mounting brackets needed. Portable - Folds into a small package that fits in most backpacks. Important Notes Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised. Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C). Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new). Part Numbers Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color. Black - (BLK) Khaki - (KHA) Woodland - (WL) Digicam - (ACU) 3 Color Desert Camo - (3CD) LiteLok Coyote Brown - (CB) LiteLok Multicam (LTMC)

The 160W Crystalline Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories.

What's included:

  • 160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS)

Suggested Accessories:

15 ft. Extension Cable with Bare Leads (CA1415SABW) (Not included with solar panel)


Best uses:

  • 12V battery charging
  • Small DC electric coolers
  • Camp lighting
  • HAM Radio and similar communications gear

Benefits:

  • Easy to Use - Unfold the panel and start charging in seconds.
  • Durable - military tested, rugged connectors, weather-resistant fabric.
  • Lightweight - No frames, no special stands or mounting brackets needed.
  • Portable - Folds into a small package that fits in most backpacks.

Important Notes

Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised.

Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C).

Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).

Part Numbers

Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color.

Black - (BLK)

Khaki - (KHA)

Woodland - (WL)

Digicam - (ACU)

3 Color Desert Camo - (3CD)

LiteLok Coyote Brown - (CB)

LiteLok Multicam (LTMC)

Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Solar Panels
Product Name 160W Crystalline Foldable Solar Panel (F3-48F28.3VKHAS)
Peak Voltage 28.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 9046121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 10 to 60 watts
Efficiency 17 %
View Details
PV Module - Thin Film Series 4 V3 - First Solar, LLC
Specs
Material Thin Film
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details
Residential Monocrystalline Solar Panel - Q.PEAK BLK-G4.1 - Hanwha Q CELLS GmbH
Specs
Material Monocrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector
View Details
Photovoltaic Module - PVC365 MP - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Material Monocrystalline Silicon
Standard/Certifications CSA; IEC; UL
Power 365 watts
View Details